Serializers & Deserializers - Serdes 16 MHz - 40 MHz 10-Bit Serializer 28-SSOP Product overview: DS92LV1021TMSAX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 MHz, 40 MHz, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16 MHz, 40 MHz, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1021TMSAX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 869650-DS92LV1021TMS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 400Mbps Serializer 10 Input 1 Output 28-SSOP
Package: Reel - TR
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DS92LV1021
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
IC SERIALIZER 10-BIT 28-SSOP
400Mbps Serializer 10 Input 1 Output 28-SSOP
IC SERIALIZER 10-BIT 28-SSOP
IC SERIALIZER 10-BIT 28-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS92LV1021TMSAX | 869650-DS92LV1021TMSAX | DS92LV1021TMSAX | DS92LV1021TMSAX | DS92LV1021TMSAX | DS92LV1021TMSAX |
| Product Name | 16 MHz 40 MHz SSOP Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS92LV1021TMSAX | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 kbps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |