STMicroelectronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4051YM013TR HCF4051YM013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 128884-HCF4051YM013T R Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 60MHz Crosstalk: -40dB @ 3MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 3 V to 20 V Channel Capacitance(CS off, CD off): 0.2pF, 5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 128884-HCF4051YM013T R Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 60MHz Crosstalk: -40dB @ 3MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 3 V to 20 V Channel Capacitance(CS off, CD off): 0.2pF, 5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4051YM013TR - 128884-HCF4051YM013TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4051YM013TR
128884-HCF4051YM013TR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4051YM013TR 128884-HCF4051YM013TR
Manufacturer: STMicroelectronics Win Source Part Number: 128884-HCF4051YM013T R Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 60MHz Crosstalk: -40dB @ 3MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 3 V to 20 V Channel Capacitance(CS off, CD off): 0.2pF, 5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 128884-HCF4051YM013TR
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 60MHz
Crosstalk: -40dB @ 3MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 3 V to 20 V
Channel Capacitance(CS off, CD off): 0.2pF, 5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - HCF4051YM013TR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
HCF4051YM013TR
Analog Switches, Multiplexers, Demultiplexers HCF4051YM013TR
IC MUX/DEMUX SGL 8CH 16SOIC

IC MUX/DEMUX SGL 8CH 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4051YM013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HCF4051YM013TR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HCF4051YM013TR
IC MUX 8:1 280OHM 16SO

IC MUX 8:1 280OHM 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 128884-HCF4051YM013TR HCF4051YM013TR HCF4051YM013TR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4051YM013TR Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HCT4052PW,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers