LVDS Interface IC 3.3V LVDS Driver 4Bit HS Differential Product overview: FIN1031MTCX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 4Bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 4Bit, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1031MTCX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 131086-FIN1031MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
LVDS Interface IC 3.3V LVDS Driver 4Bit HS Differential
IC DRIVER 4/0 16TSSOP
IC DRIVER 4/0 16TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-FIN1031MTCX | 131086-FIN1031MTCX | FIN1031MTCX | FIN1031MTCX | FIN1031MTCX |
| Product Name | 3.3V 4Bit Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - FIN1031MTCX | LVDS Interface IC | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver | Driver | Receiver; Sensor Interface | |
| Features | RoHS | RoHS | |||
| Data Rate | 400000 kbps | 400000 kbps | 400000 to ? kbps | 400000 kbps | |
| Package Type | Reel | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP-16 | 16-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP |