Win Source Part Number: 1261413-DSLVDS1048PW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Duplex: Full
Data Rate: 400Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: DSLVDS1048PWR,296-51
Base Product Number: DSLVDS1048
3.3-V LVDS Quad Channel High-Speed Differential Line Receiver 16-TSSOP -40 to 85 Product overview: DSLVDS1048PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DSLVDS1048PWR can be used for catalog matching and distributor lookup.
LVDS Interface IC 3.3-V LVDS Quad Channel High-Speed Differential Line Receiver 16-TSSOP -40 to 85
IC RECEIVER FULL 0/4 16TSSOP
IC RECEIVER FULL 0/4 16TSSOP
LVDS Receivers TSSOP-16 LVDS ICs ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261413-DSLVDS1048PWR | 710-DSLVDS1048PWR | DSLVDS1048PWR | DSLVDS1048PWR | DSLVDS1048PWR | DSLVDS1048PWR |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Quad TSSOP Interface Transceiver IC | LVDS Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> LVDS ICs |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Receiver; Sensor Interface | Receiver | Receiver; UART | |
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | Other; 3V~3.6V | ||
| Data Rate | 400000 kbps | 400000 to ? kbps | 400000 kbps | 400000 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SSOP | TSSOP-16 | SSOP; TSSOP | 16-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP |