onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSAL200MTCX FSAL200MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175849-FSAL200MTCX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 3 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 137MHz Charge Injection: 7pC Crosstalk: -70dB @ 30MHz Channel-to-Channel Matching (ΔRon): 400 mOhm Channel Capacitance (CS(off), CD(off)): 13pF Family Name: FSAL200 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 12 Ohm Switch Time (Ton, Toff) (Maximum): 20ns, 10ns Current - Leakage (IS(off)) (Maximum): 100μA Alternative Parts (Cross-Reference): MAX4674EUE+; MAX4674EUE-T; MAX4674EUE+T; Introduction Date: March 12, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175849-FSAL200MTCX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 3 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 137MHz Charge Injection: 7pC Crosstalk: -70dB @ 30MHz Channel-to-Channel Matching (ΔRon): 400 mOhm Channel Capacitance (CS(off), CD(off)): 13pF Family Name: FSAL200 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 12 Ohm Switch Time (Ton, Toff) (Maximum): 20ns, 10ns Current - Leakage (IS(off)) (Maximum): 100μA Alternative Parts (Cross-Reference): MAX4674EUE+; MAX4674EUE-T; MAX4674EUE+T; Introduction Date: March 12, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSAL200MTCX - 1175849-FSAL200MTCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSAL200MTCX
1175849-FSAL200MTCX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSAL200MTCX 1175849-FSAL200MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175849-FSAL200MTCX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 3 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 137MHz Charge Injection: 7pC Crosstalk: -70dB @ 30MHz Channel-to-Channel Matching (ΔRon): 400 mOhm Channel Capacitance (CS(off), CD(off)): 13pF Family Name: FSAL200 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 12 Ohm Switch Time (Ton, Toff) (Maximum): 20ns, 10ns Current - Leakage (IS(off)) (Maximum): 100μA Alternative Parts (Cross-Reference): MAX4674EUE+; MAX4674EUE-T; MAX4674EUE+T; Introduction Date: March 12, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175849-FSAL200MTCX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Operating Supply Voltage: 3 V ~ 5.5 V
Switch Circuit: SPDT
-3db Bandwidth: 137MHz
Charge Injection: 7pC
Crosstalk: -70dB @ 30MHz
Channel-to-Channel Matching (ΔRon): 400 mOhm
Channel Capacitance (CS(off), CD(off)): 13pF
Family Name: FSAL200
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 12 Ohm
Switch Time (Ton, Toff) (Maximum): 20ns, 10ns
Current - Leakage (IS(off)) (Maximum): 100μA
Alternative Parts (Cross-Reference): MAX4674EUE+; MAX4674EUE-T; MAX4674EUE+T;
Introduction Date: March 12, 2002
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSAL200MTCX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
FSAL200MTCX
Analog Switches, Multiplexers, Demultiplexers FSAL200MTCX
MULTIPLEXER AND DEMUX/DECODER, F

MULTIPLEXER AND DEMUX/DECODER, F

Supplier's Site
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - FSAL200MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
FSAL200MTCX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers FSAL200MTCX
IC SWITCH SPDT X 4 12OHM 16TSSOP

IC SWITCH SPDT X 4 12OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1175849-FSAL200MTCX FSAL200MTCX FSAL200MTCX
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSAL200MTCX Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
DALI interface - 753-647 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - PEB2095PVA5 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology IOM-2, PCM
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers