Manufacturer: Texas Instruments
Win Source Part Number: 1169735-DS92LV2412SQ
Family Name: DS92LV2412SQ/NOPB
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): DS92LV2412SQE; DS92LV2412SQ; DS92LV2412SQX; DS92LV2412SQX/NOPB;
Introduction Date: May 25, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
5-MHz to 50-MHz 24-bit Channel Link II deserializer 60-WQFN -40 to 85 Product overview: DS92LV2412SQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV2412SQ/NOP
IC DESERIALIZER 24BIT 60WQFN
Serializers & Deserializers - Serdes 5-50MHz 24-Bit Channel Link II Deserializer 60-WQFN -40 to 85
IC DESERIALIZER 24BIT 60WQFN
1.2Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)
IC DESERIALIZER 24BIT 60WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1169735-DS92LV2412SQ/NOPB | 755-DS92LV2412SQ/NOPB | DS92LV2412SQ/NOPB | DS92LV2412SQ/NOPB | DS92LV2412SQ/NOPB | DS92LV2412SQ/NOPB | DS92LV2412SQ/NOPB |
| Product Name | Interface - Interface - Serializers, Deserializers - DS92LV2412SQ/NOPB | Interface Transceiver IC | Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes | Serializers, Deserializers | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | ||||
| Data Rate | 1.20E6 kbps | 1.20E6 kbps | 1.20E6 kbps | 1.20E6 kbps | 1.20E6 kbps | ||
| Pd | 478 milliwatts |