Win Source Part Number: 1353182-DSLVDS1001DB
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 50 pct.
Type: Driver
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: DSLVDS1001
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Affected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Data Rate: 400Mbps
Protocol: LVDS
Number of Drivers/Receivers: 1/0
400-Mbps LVDS single high speed differential driver 5-SOT-23 -40 to 85 Product overview: DSLVDS1001DBVT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DSLVDS1001DBVT can be used for catalog matching and distributor lookup.
LVDS Interface IC 400-Mbps LVDS single high speed differential driver 5-SOT-23 -40 to 85
IC DRIVER 1/0 SOT23-5
IC DRIVER 1/0 SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1353182-DSLVDS1001DBVT | 710-DSLVDS1001DBVT | DSLVDS1001DBVT | DSLVDS1001DBVT | DSLVDS1001DBVT |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | SOT-23 Interface Transceiver IC | LVDS Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Receiver; Sensor Interface | Driver | |
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | ||
| Data Rate | 400000 kbps | 400000 to ? kbps | 400000 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |