Manufacturer: Texas Instruments
Win Source Part Number: 1169741-DS92LV3222TV
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TQFP
Mounting: SMD
Number of Inputs: 2
Output Type: Channel Link II (LVCMOS)
Operating Supply Voltage: 3.135 V ~ 3.465 V
Data Rate: 1.6Gbps
Function: Deserializer
Input Type: Channel Link II (LVDS)
Number of Outputs: 32
Family Name: DS92LV3222
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): DS92LV3222TVSX/NOPB;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
LVDS Deserializer 64-Pin TQFP Product overview: DS92LV3222TVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV3222TVS/NO
IC DESERIAL LVDS 32BIT 64TQFP
1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
IC DESERIAL LVDS 32BIT 64TQFP
Serializers & Deserializers - Serdes 20-50MHz 32B-CH Link II Deserializer
IC DESERIAL LVDS 32BIT 64TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1169741-DS92LV3222TVS/NOPB | 755-DS92LV3222TVS/NOPB | DS92LV3222TVS/NOPB | DS92LV3222TVS/NOPB | DS92LV3222TVS/NOPB | DS92LV3222TVS/NOPB | DS92LV3222TVS/NOPB |
| Product Name | Interface - Interface - Serializers, Deserializers - DS92LV3222TVS/NOPB | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers | Serializers & Deserializers - Serdes | Interface - Serializers, Deserializers |
| Supply Voltage | Other; 3.135 V ~ 3.465 V | Other | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | |||
| Data Rate | 1.60E6 kbps | 1.60E6 kbps | 1.60E6 kbps | 1.60E6 kbps | 1.60E6 kbps | 1.60E6 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |