Texas Instruments Interface Transceiver IC DS92LV1023TMSA

Description
LINE DRIVER, PDSO28 Product overview: DS92LV1023TMSA from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1023TMSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LINE DRIVER, PDSO28 Product overview: DS92LV1023TMSA from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1023TMSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
755-DS92LV1023TMSA
Interface Transceiver IC 755-DS92LV1023TMSA
LINE DRIVER, PDSO28 Product overview: DS92LV1023TMSA from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1023TMSA can be used for catalog matching and distributor lookup.

LINE DRIVER, PDSO28 Product overview: DS92LV1023TMSA from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1023TMSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - DS92LV1023TMSA - 086493-DS92LV1023TMSA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS92LV1023TMSA
086493-DS92LV1023TMSA
Interface - Interface - Serializers, Deserializers - DS92LV1023TMSA 086493-DS92LV1023TMSA
Manufacturer: Texas Instruments Win Source Part Number: 086493-DS92LV1023TMS A Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 660Mbps Input Type: LVCMOS, LVTTL Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 47

Manufacturer: Texas Instruments
Win Source Part Number: 086493-DS92LV1023TMSA
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: LVDS
Data Rate: 660Mbps
Input Type: LVCMOS, LVTTL
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 47

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS92LV1023TMSA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS92LV1023TMSA
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS92LV1023TMSA
LINE DRIVER, PDSO28

LINE DRIVER, PDSO28

Supplier's Site
Serializers, Deserializers - DS92LV1023TMSA - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS92LV1023TMSA
Serializers, Deserializers DS92LV1023TMSA
LINE DRIVER, PDSO28

LINE DRIVER, PDSO28

Supplier's Site Datasheet
Interface - Serializers, Deserializers - DS92LV1023TMSA - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS92LV1023TMSA
Interface - Serializers, Deserializers DS92LV1023TMSA
IC SERIALIZER 10-BIT 28-SSOP

IC SERIALIZER 10-BIT 28-SSOP

Supplier's Site Datasheet
Serializers, Deserializers - DS92LV1023TMSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS92LV1023TMSA
Serializers, Deserializers DS92LV1023TMSA
660Mbps Serializer 10 Input 1 Output 28-SSOP

660Mbps Serializer 10 Input 1 Output 28-SSOP

Buy Now Datasheet
Serializers, Deserializers - DS92LV1023TMSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS92LV1023TMSA
Serializers, Deserializers DS92LV1023TMSA
660Mbps Serializer 10 Input 1 Output 28-SSOP

660Mbps Serializer 10 Input 1 Output 28-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-DS92LV1023TMSA 086493-DS92LV1023TMSA DS92LV1023TMSA DS92LV1023TMSA DS92LV1023TMSA DS92LV1023TMSA
Product Name Interface Transceiver IC Interface - Interface - Serializers, Deserializers - DS92LV1023TMSA Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Interface - Serializers, Deserializers Serializers, Deserializers
Device Type Transceiver Sensor Interface Sensor Interface
Supply Voltage Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V 3.6V; Other Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V
Data Rate 660000 kbps 660000 kbps 660000 kbps 660000 kbps 660000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 702-SI3019-F-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Octal buffer/line driver; inverting; 3-state - 74AHCT240BQ-Q100X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details