Buffers & Line Drivers 8 Port Repeater LVDS Hi Speed Product overview: FIN1108MTDX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-FIN1108MTDX can be used for catalog matching and distributor lookup.
onsemi FIN1108MTDX Repeater IC
onsemi FIN1108MTDX Repeater IC
onsemi FIN1108MTDX Repeater IC
LVDS REPEATER, 800MBPS, TSSOP-48; Device Type:LVDS Repeater; Peak-to-Peak Jitter Max:135ps; Supply Current Max:80mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
IC REDRIVER LVDS 8CH 48TSSOP
IC REDRIVER LVDS 8CH 48TSSOP
Buffer, ReDriver 8 Channel 800Mbps 48-TSSOP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 704-FIN1108MTDX | 1241397 | 8070833P | 46AC0824 | FIN1108MTDX | FIN1108MTDX | FIN1108MTDX |
| Product Name | Interface Transceiver IC | LVDS Interface Ics | LVDS Interface Ics | Lvds Repeater, 800Mbps, Tssop-48; Device Type Onsemi | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Repeater | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Data Rate | 800000 kbps | 800000 kbps | 800000 kbps | 800000 kbps | |||
| Package Type | Reel | SSOP; TSSOP; Tssop | 48-TFSOP (0.240", 6.10mm Width) | SOP; 48-TFSOP (0.240\", 6.10mm Width) | |||
| Technology | LVDS; LVPECL | LVDS; LVPECL | Bus LVDS |