Manufacturer: Texas Instruments
Win Source Part Number: 718272-DS92LV1224TMS
Packaging: Tape and Reel
Mounting Style: SMD
Number of Inputs: 1
Output Type: LVTTL
Data Rate: 660Mbps
Function: Deserializer
Input Type: LVDS
Number of Outputs: 10
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SSOP
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: DS92LV1224
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
LINE RECEIVER, PDSO28, SSOP-28 Product overview: DS92LV1224TMSAX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1224TMSAX can be used for catalog matching and distributor lookup.
IC DESERIALIZER 10BIT 28-SSOP
IC DESERIALIZER 10BIT 28-SSOP
IC DESERIALIZER 10BIT 28-SSOP
660Mbps Deserializer 1 Input 10 Output 28-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 718272-DS92LV1224TMSAX | 755-DS92LV1224TMSAX | DS92LV1224TMSAX | DS92LV1224TMSAX | DS92LV1224TMSAX | DS92LV1224TMSAX |
| Product Name | Interface - Interface - Serializers, Deserializers - DS92LV1224TMSAX | SSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers |
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | ||
| Data Rate | 660000 kbps | 660000 kbps | 660000 kbps | 660000 kbps | 660000 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SSOP | SSOP | SSOP | SSOP; 28-SSOP (0.209", 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) |