onsemi Interface - Interface - Analog Switches - Special Purpose - FSA553UCX FSA553UCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919365-FSA553UCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Switch IC Channel 9-WLCSP (1.22x1.22) Package: 9-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: FSA553 Categories: Integrated Circuits (ICs) Case / Package: 9-WLCSP (1.22x1.22) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA553UCXCT, FSA553UCXDKR, FSA553UCXTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919365-FSA553UCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Switch IC Channel 9-WLCSP (1.22x1.22) Package: 9-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: FSA553 Categories: Integrated Circuits (ICs) Case / Package: 9-WLCSP (1.22x1.22) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA553UCXCT, FSA553UCXDKR, FSA553UCXTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA553UCX - 919365-FSA553UCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA553UCX
919365-FSA553UCX
Interface - Interface - Analog Switches - Special Purpose - FSA553UCX 919365-FSA553UCX
Manufacturer: ON Semiconductor Win Source Part Number: 919365-FSA553UCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Switch IC Channel 9-WLCSP (1.22x1.22) Package: 9-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: FSA553 Categories: Integrated Circuits (ICs) Case / Package: 9-WLCSP (1.22x1.22) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA553UCXCT, FSA553UCXDKR, FSA553UCXTR

Manufacturer: ON Semiconductor
Win Source Part Number: 919365-FSA553UCX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Switch IC Channel 9-WLCSP (1.22x1.22)
Package: 9-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: FSA553
Categories: Integrated Circuits (ICs)
Case / Package: 9-WLCSP (1.22x1.22)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FSA553UCXCT, FSA553UCXDKR, FSA553UCXTR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA553UCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA553UCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA553UCX
IC AUDIO SWITCH SPST DUAL WLCSP

IC AUDIO SWITCH SPST DUAL WLCSP

Supplier's Site
Analog Switches - Special Purpose - FSA553UCX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSA553UCX
Analog Switches - Special Purpose FSA553UCX
IC AUDIO SWITCH SPST DUAL WLCSP

IC AUDIO SWITCH SPST DUAL WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 919365-FSA553UCX FSA553UCX FSA553UCX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA553UCX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Modems - ICs and Modules - SI2417-C-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage Other; 3.3V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details