The DS99R102VS is a 24-bit LVDS serializer and deserializer designed for high-speed data transmission. It operates within a clock frequency range of 3 MHz to 40 MHz and features embedded clock information, which simplifies the transfer of parallel data over serial connections while minimizing skew issues. The device supports DC-balanced encoding and decoding, allowing for AC-coupled interconnects without the need for external coding. This product includes user-selectable clock edges for both the transmitter and receiver, individual power-down controls, and an embedded clock and data recovery (CDR) mechanism, eliminating the need for an external reference clock. It also features a LOCK output flag to ensure data integrity and balanced timing between the receiver clock and data signals. The DS99R102VS is housed in a 48-pin TQFP package and operates with a power supply range of 3.3V ± 10%. It is rated for a temperature range of 0°C to +70°C and has an 8 kV HBM ESD tolerance, making it suitable for various applications requiring reliable data transmission in a compact form factor.
LVDS Deserializer 48-Pin TQFP Tray Product overview: DS99R102VS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS99R102VS can be used for catalog matching and distributor lookup.
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1169777-DS99R102VS
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
LINE RECEIVER, 1 FUNC, 1 DRIVER,
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS99R102VS | 1169777-DS99R102VS | DS99R102VS | DS99R102VS |
| Product Name | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS99R102VS | Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Transceiver |