Win Source Part Number: 982666-HD3SS215IRTQR
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Applications: HDMI
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Supply: 3V ~ 3.6V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (8x8)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-42982-2,-296-429
Base Product Number: HD3SS215
IC INTERFACE SPECIALIZED 56QFN
IC INTERFACE SPECIALIZED 56QFN
IC INTERFACE SPECIALIZED 56QFN
QFN-56-EP(8x8) Interface - Specialized ROHS
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 982666-HD3SS215IRTQR | HD3SS215IRTQR | HD3SS215IRTQR | HD3SS215IRTQR | HD3SS215IRTQR | HD3SS215IRTQR |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Communication Interface Chip/UART/485/232 >> Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | UART |