FTDI Chip 3.3V Interface Transceiver IC FT4232HL-TRAY

Description
4-Ch UART Controller, 60MBps, LQFP, 3.3V, SM Product overview: FT4232HL-TRAY from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT4232HL-TRAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch UART Controller, 60MBps, LQFP, 3.3V, SM Product overview: FT4232HL-TRAY from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT4232HL-TRAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Interface Transceiver IC - 754-FT4232HL-TRAY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
754-FT4232HL-TRAY
3.3V Interface Transceiver IC 754-FT4232HL-TRAY
4-Ch UART Controller, 60MBps, LQFP, 3.3V, SM Product overview: FT4232HL-TRAY from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT4232HL-TRAY can be used for catalog matching and distributor lookup.

4-Ch UART Controller, 60MBps, LQFP, 3.3V, SM Product overview: FT4232HL-TRAY from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT4232HL-TRAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB Interface ICs - 2001784 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
2001784
USB Interface ICs 2001784
FTDI Chip FT4232HL-TRAY Controller IC

FTDI Chip FT4232HL-TRAY Controller IC

Supplier's Site
USB Interface ICs - 2001785P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
2001785P
USB Interface ICs 2001785P
FTDI Chip FT4232HL-TRAY Controller IC

FTDI Chip FT4232HL-TRAY Controller IC

Supplier's Site
Interface - Interface - Controllers - FT4232HL-TRAY - 846133-FT4232HL-TRAY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - FT4232HL-TRAY
846133-FT4232HL-TRAY
Interface - Interface - Controllers - FT4232HL-TRAY 846133-FT4232HL-TRAY
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 846133-FT4232HL-TRAY Series: USBmadeEZ-FIFO Features: Interface Package: Tray Family Name: FT4232 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FT4232HL - TRAY-ND, FT4232HL - TRAY, 768-1309

Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 846133-FT4232HL-TRAY
Series: USBmadeEZ-FIFO
Features: Interface
Package: Tray
Family Name: FT4232
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FT4232HL - TRAY-ND, FT4232HL - TRAY, 768-1309

Buy Now Datasheet
Controllers - 768-1309-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1309-ND
Controllers 768-1309-ND
USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)

USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)

Buy Now Datasheet
Controllers FT4232HL-TRAY
IC USB HS QUAD UART/SYNC 64-LQFP

IC USB HS QUAD UART/SYNC 64-LQFP

Supplier's Site Datasheet
Controllers - FT4232HL-TRAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FT4232HL-TRAY
Controllers FT4232HL-TRAY
USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)

USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)

Buy Now Datasheet
Interface - Controllers - FT4232HL-TRAY - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FT4232HL-TRAY
Interface - Controllers FT4232HL-TRAY
IC USB HS QUAD UART/SYNC 64-LQFP

IC USB HS QUAD UART/SYNC 64-LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FT4232HL-TRAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FT4232HL-TRAY
Integrated Circuits (ICs) - Interface - Controllers FT4232HL-TRAY
IC USB HS QUAD UART/SYNC 64-LQFP

IC USB HS QUAD UART/SYNC 64-LQFP

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
FT4232HL-TRAY
USB Interface IC FT4232HL-TRAY
USB Interface IC USB HS to Quad UART/ SPI/JTAG/I2C LQFP-64

USB Interface IC USB HS to Quad UART/ SPI/JTAG/I2C LQFP-64

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 754-FT4232HL-TRAY 2001784 2001785P 846133-FT4232HL-TRAY 768-1309-ND FT4232HL-TRAY FT4232HL-TRAY FT4232HL-TRAY FT4232HL-TRAY FT4232HL-TRAY
Product Name 3.3V Interface Transceiver IC USB Interface ICs USB Interface ICs Interface - Interface - Controllers - FT4232HL-TRAY Controllers Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers USB Interface IC
Device Type Transceiver Controller Sensor Interface Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP QFP; Lqfp LQFP; 64-LQFP QFP; 64-LQFP QFP; LQFP; 64-LQFP QFP; 64-LQFP QFP LQFP-64
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QM55001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI2415-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers