onsemi Controllers FUSB340TMX

Description
USB Switch USB 3.1 USB Interface 18-TMLP (2x2.8)
Request a Quote Datasheet
Description
USB Switch USB 3.1 USB Interface 18-TMLP (2x2.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - FUSB340TMXCT-ND - DigiKey
Thief River Falls, MN, United States
Controllers
FUSB340TMXCT-ND
Controllers FUSB340TMXCT-ND
USB Switch USB 3.1 USB Interface 18-TMLP (2x2.8)

USB Switch USB 3.1 USB Interface 18-TMLP (2x2.8)

Buy Now Datasheet
Controllers - FUSB340TMXDKR-ND - DigiKey
Thief River Falls, MN, United States
Controllers
FUSB340TMXDKR-ND
Controllers FUSB340TMXDKR-ND
USB Switch USB 3.1 USB Interface 18-TMLP (2x2.8)

USB Switch USB 3.1 USB Interface 18-TMLP (2x2.8)

Buy Now Datasheet
Controllers - FUSB340TMXTR-ND - DigiKey
Thief River Falls, MN, United States
Controllers
FUSB340TMXTR-ND
Controllers FUSB340TMXTR-ND
USB Switch USB 3.1 USB Interface 18-TMLP (2x2.8)

USB Switch USB 3.1 USB Interface 18-TMLP (2x2.8)

Buy Now Datasheet
Interface - Interface - Controllers - FUSB340TMX - 774827-FUSB340TMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - FUSB340TMX
774827-FUSB340TMX
Interface - Interface - Controllers - FUSB340TMX 774827-FUSB340TMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774827-FUSB340TMX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 18-XFQFN Exposed Pad Operating Supply Voltage: 1.5 V ~ 5 V Protocol: USB Function: Switch Interface: USB Standards: USB 3.1 Family Name: FUSB340 Categories: Integrated Circuits (ICs) Operating Supply Current: 12μA Manufacturer Package: 18-TMLP (2x2.8) Introduction Date: July 17, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774827-FUSB340TMX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 18-XFQFN Exposed Pad
Operating Supply Voltage: 1.5 V ~ 5 V
Protocol: USB
Function: Switch
Interface: USB
Standards: USB 3.1
Family Name: FUSB340
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12μA
Manufacturer Package: 18-TMLP (2x2.8)
Introduction Date: July 17, 2015
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2033
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
Interface - Controllers - FUSB340TMX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FUSB340TMX
Interface - Controllers FUSB340TMX
IC USB TYPE C CTLR PROGR 9WLCSP

IC USB TYPE C CTLR PROGR 9WLCSP

Supplier's Site Datasheet
Controllers - FUSB340TMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FUSB340TMX
Controllers FUSB340TMX
USB Switch USB 3.1 USB Interface 18-TMLP (2x2.8)

USB Switch USB 3.1 USB Interface 18-TMLP (2x2.8)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FUSB340TMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FUSB340TMX
Integrated Circuits (ICs) - Interface - Controllers FUSB340TMX
IC USB TYPE C CTLR PROGR 18TMLP

IC USB TYPE C CTLR PROGR 18TMLP

Supplier's Site
Controllers - FUSB340TMX - ODG (Origin Data Global)
Shenzhen, China
Controllers
FUSB340TMX
Controllers FUSB340TMX
IC USB TYPE C CTLR PROGR 9WLCSP

IC USB TYPE C CTLR PROGR 9WLCSP

Supplier's Site Datasheet
Superspeed Switch, 10Gbps, -40To85Deg C; Usb Ic Type Onsemi - 01AC8852 - Newark, An Avnet Company
Chicago, IL, United States
Superspeed Switch, 10Gbps, -40To85Deg C; Usb Ic Type Onsemi
01AC8852
Superspeed Switch, 10Gbps, -40To85Deg C; Usb Ic Type Onsemi 01AC8852
SUPERSPEED SWITCH, 10GBPS, -40TO85DEG C; USB IC Type:SuperSpeed Switch; USB Standard:USB 3.1; Supply Voltage Min:1.5V; Supply Voltage Max:5V; Interface Case Style:X2QFN; No. of Pins:18Pins; Data Rate:10Gbps; No. of Ports:- RoHS Compliant: Yes

SUPERSPEED SWITCH, 10GBPS, -40TO85DEG C; USB IC Type:SuperSpeed Switch; USB Standard:USB 3.1; Supply Voltage Min:1.5V; Supply Voltage Max:5V; Interface Case Style:X2QFN; No. of Pins:18Pins; Data Rate:10Gbps; No. of Ports:- RoHS Compliant: Yes

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> USB ICs - FUSB340TMX - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> USB ICs
FUSB340TMX
Communication Interface Chip/UART/485/232 >> USB ICs FUSB340TMX
X2-QFN-18 USB ICs ROHS

X2-QFN-18 USB ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number FUSB340TMXCT-ND 774827-FUSB340TMX FUSB340TMX FUSB340TMX FUSB340TMX FUSB340TMX 01AC8852 FUSB340TMX
Product Name Controllers Interface - Interface - Controllers - FUSB340TMX Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Superspeed Switch, 10Gbps, -40To85Deg C; Usb Ic Type Onsemi Communication Interface Chip/UART/485/232 >> USB ICs
Technology USB USB; USB USB; USB USB; USB USB; USB USB USB
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller UART
Supply Voltage Other; 1.5V ~ 5V Other; 1.5 V ~ 5 V 5V; Other; 1.5V ~ 5V 5V; Other Other; 1.5V ~ 5V Other; 1.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 872-DWM3000TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260795-SI32177-B-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers