Texas Instruments DS91D180 100 MHz M-LVDS Line Driver/Receiver Pair DS91D180TMAX/NOPB

Description
100 MHz M-LVDS Line Driver/Receiver Pair 14-SOIC -40 to 85
Request a Quote Datasheet
Description
100 MHz M-LVDS Line Driver/Receiver Pair 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS91D180 100 MHz M-LVDS Line Driver/Receiver Pair - DS91D180TMAX/NOPB - Texas Instruments
Dallas, TX, United States
DS91D180 100 MHz M-LVDS Line Driver/Receiver Pair
DS91D180TMAX/NOPB
DS91D180 100 MHz M-LVDS Line Driver/Receiver Pair DS91D180TMAX/NOPB
100 MHz M-LVDS Line Driver/Receiver Pair 14-SOIC -40 to 85

100 MHz M-LVDS Line Driver/Receiver Pair 14-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS91D180TMAX/NOPB - 1035089-DS91D180TMAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS91D180TMAX/NOPB
1035089-DS91D180TMAX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS91D180TMAX/NOPB 1035089-DS91D180TMAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1035089-DS91D180TMAX /NOPB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1035089-DS91D180TMAX/NOPB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 200Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - DS91D180TMAX/NOPB - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO14

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO14

Supplier's Site Datasheet
 - DS91D180TMAX/NOPB - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO14

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-DS91D180TMAX/NOPB
SOIC Interface Transceiver IC 710-DS91D180TMAX/NOPB
100-MHz M-LVDS Type-1 full-duplex transceiver 14-SOIC -40 to 85 Product overview: DS91D180TMAX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS91D180TMAX/NOP B can be used for catalog matching and distributor lookup.

100-MHz M-LVDS Type-1 full-duplex transceiver 14-SOIC -40 to 85 Product overview: DS91D180TMAX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS91D180TMAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS91D180TMAX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS91D180TMAX/NOPB
Drivers, Receivers, Transceivers DS91D180TMAX/NOPB
IC TRANSCEIVER HALF 1/1 14SOIC

IC TRANSCEIVER HALF 1/1 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS91D180TMAX/NOPB
LVDS Interface IC DS91D180TMAX/NOPB
LVDS Interface IC 100 MHz M-LVDS Line Driver/Receiver Pair 14-SOIC -40 to 85

LVDS Interface IC 100 MHz M-LVDS Line Driver/Receiver Pair 14-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS91D180TMAX/NOPB 1035089-DS91D180TMAX/NOPB DS91D180TMAX/NOPB 710-DS91D180TMAX/NOPB DS91D180TMAX/NOPB DS91D180TMAX/NOPB
Product Name DS91D180 100 MHz M-LVDS Line Driver/Receiver Pair Interface - Interface - Drivers, Receivers, Transceivers - DS91D180TMAX/NOPB SOIC Interface Transceiver IC Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS LVDS
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-86839012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54HC244 Octal Buffers And Line Drivers With 3-State Outputs - 8409601RA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
SN54LS541 Octal Buffers And Line Drivers With 3-State Outputs - 8415601SA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
CD74ACT244 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT244M - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers