onsemi Interface - Interface - Drivers, Receivers, Transceivers - FIN1001M5X FIN1001M5X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174249-FIN1001M5X Packaging: Reel - TR Type: Driver Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 1/0 Data Rate: 600Mbps Family Name: FIN1001 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): DS90LV011ATMF HALF; DS90LV011ATMFX; DS90LV011ATMF/HAPB; Introduction Date: January 31, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Wireless, Communications & Networking Quantity per package: 3k pcs
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174249-FIN1001M5X Packaging: Reel - TR Type: Driver Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 1/0 Data Rate: 600Mbps Family Name: FIN1001 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): DS90LV011ATMF HALF; DS90LV011ATMFX; DS90LV011ATMF/HAPB; Introduction Date: January 31, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Wireless, Communications & Networking Quantity per package: 3k pcs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LVDS Driver, part number 58M6703, is a high-speed differential driver designed for Low Voltage Differential Signaling (LVDS) applications. It operates with a power supply voltage of 3.3 V and supports data rates exceeding 600 Mbps. The device features a maximum pulse skew of 0.5 ns and a maximum propagation delay of 1.5 ns, making it suitable for high-speed data transfer. This driver has a typical differential output swing of 350 mV, which helps minimize electromagnetic interference (EMI) while maintaining low power dissipation. It is packaged in a compact 5-lead SOT23 configuration, facilitating efficient PCB layout. The operating temperature range for this component is -40°C to +125°C, and it is RoHS compliant. The driver is designed to interface LVTTL levels to LVDS levels and can be paired with compatible LVDS receivers for optimal performance.

Datasheet Summary
Powered by GS/AI

The LVDS Driver, part number 58M6703, is a high-speed differential driver designed for Low Voltage Differential Signaling (LVDS) applications. It operates with a power supply voltage of 3.3 V and supports data rates exceeding 600 Mbps. The device features a maximum pulse skew of 0.5 ns and a maximum propagation delay of 1.5 ns, making it suitable for high-speed data transfer. This driver has a typical differential output swing of 350 mV, which helps minimize electromagnetic interference (EMI) while maintaining low power dissipation. It is packaged in a compact 5-lead SOT23 configuration, facilitating efficient PCB layout. The operating temperature range for this component is -40°C to +125°C, and it is RoHS compliant. The driver is designed to interface LVTTL levels to LVDS levels and can be paired with compatible LVDS receivers for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - FIN1001M5X - 1174249-FIN1001M5X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - FIN1001M5X
1174249-FIN1001M5X
Interface - Interface - Drivers, Receivers, Transceivers - FIN1001M5X 1174249-FIN1001M5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174249-FIN1001M5X Packaging: Reel - TR Type: Driver Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 1/0 Data Rate: 600Mbps Family Name: FIN1001 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): DS90LV011ATMF HALF; DS90LV011ATMFX; DS90LV011ATMF/HAPB; Introduction Date: January 31, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Wireless, Communications & Networking Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174249-FIN1001M5X
Packaging: Reel - TR
Type: Driver
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 1/0
Data Rate: 600Mbps
Family Name: FIN1001
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): DS90LV011ATMF HALF; DS90LV011ATMFX; DS90LV011ATMF/HAPB;
Introduction Date: January 31, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Wireless, Communications & Networking
Quantity per package: 3k pcs

Buy Now Datasheet
Line Interface ICs - 8070791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
8070791
Line Interface ICs 8070791
Fairchild Semiconductor FIN1001M5X

Fairchild Semiconductor FIN1001M5X

Supplier's Site
Line Interface ICs - 8070791P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
8070791P
Line Interface ICs 8070791P
Fairchild Semiconductor FIN1001M5X

Fairchild Semiconductor FIN1001M5X

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
FIN1001M5X
LVDS Interface IC FIN1001M5X
LVDS Interface IC 3.3V LVDS Driver 1Bit HS Differential

LVDS Interface IC 3.3V LVDS Driver 1Bit HS Differential

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - FIN1001M5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
FIN1001M5X
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers FIN1001M5X
IC DRIVER 1/0 SOT23-5

IC DRIVER 1/0 SOT23-5

Supplier's Site
Device Type Onsemi - 29X6704 - Newark, An Avnet Company
Chicago, IL, United States
Device Type Onsemi
29X6704
Device Type Onsemi 29X6704
Device Type:Differential Driver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:10mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOT-23 RoHS Compliant: Yes

Device Type:Differential Driver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:10mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Lvds Differential Driver, 600Mbps, Sot-23-5; Device Type Onsemi - 82C2736 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Differential Driver, 600Mbps, Sot-23-5; Device Type Onsemi
82C2736
Lvds Differential Driver, 600Mbps, Sot-23-5; Device Type Onsemi 82C2736
LVDS DIFFERENTIAL DRIVER, 600MBPS, SOT-23-5; Device Type:Differential Driver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:10mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; ESD HBM:7.5kVRoHS Compliant: Yes

LVDS DIFFERENTIAL DRIVER, 600MBPS, SOT-23-5; Device Type:Differential Driver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:10mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; ESD HBM:7.5kVRoHS Compliant: Yes

Supplier's Site Datasheet
Lvds Driver, Differential Driver, 1 Ns, 10 Ma, -40 C, 85 C, 3 V Rohs Compliant Onsemi - 58M6703 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Driver, Differential Driver, 1 Ns, 10 Ma, -40 C, 85 C, 3 V Rohs Compliant Onsemi
58M6703
Lvds Driver, Differential Driver, 1 Ns, 10 Ma, -40 C, 85 C, 3 V Rohs Compliant Onsemi 58M6703
LVDS Driver, Differential Driver, 1 ns, 10 mA, -40 C, 85 C, 3 V RoHS Compliant: Yes

LVDS Driver, Differential Driver, 1 ns, 10 mA, -40 C, 85 C, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - FIN1001M5X - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
FIN1001M5X
Drivers, Receivers, Transceivers FIN1001M5X
IC DRIVER 1/0 SOT23-5

IC DRIVER 1/0 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1174249-FIN1001M5X 8070791 FIN1001M5X FIN1001M5X 29X6704 82C2736 58M6703 FIN1001M5X
Product Name Interface - Interface - Drivers, Receivers, Transceivers - FIN1001M5X Line Interface ICs LVDS Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Device Type Onsemi Lvds Differential Driver, 600Mbps, Sot-23-5; Device Type Onsemi Lvds Driver, Differential Driver, 1 Ns, 10 Ma, -40 C, 85 C, 3 V Rohs Compliant Onsemi Drivers, Receivers, Transceivers
Device Type Receiver Line / Bus Driver; Differential Driver Receiver; Sensor Interface Driver
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other Other; 3V Other; 3V Other; 3V ~ 3.6V
Data Rate 600000 kbps 600000 to ? kbps 600000 kbps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4216TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260852-SI3019-F-FM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers