1 FUNC, 1 DRIVER, PDSO28 Product overview: DS92LV1023TMSAX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1023TMSAX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1169725-DS92LV1023TM
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC SERIALIZER 10-BIT 28-SSOP
660Mbps Serializer 10 Input 1 Output 28-SSOP
660Mbps Serializer 10 Input 1 Output 28-SSOP
1 FUNC, 1 DRIVER, PDSO28
IC SERIALIZER 10-BIT 28-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS92LV1023TMSAX | 1169725-DS92LV1023TMSAX | DS92LV1023TMSAX | DS92LV1023TMSAX | DS92LV1023TMSAX | DS92LV1023TMSAX |
| Product Name | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS92LV1023TMSAX | Interface - Serializers, Deserializers | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | ||
| Data Rate | 660000 kbps | 660000 kbps | 660000 kbps | 660000 kbps |