onsemi Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA550BUCX

Description
Win Source Part Number: 1355475-FSA550BUCX Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Obsolete Package / Case: 12-UFBGA, WLCSP Supplier Device Package: 12-WLCSP (1.16x1.56) Base Product Number: FSA550 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Audio REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Switch Circuit: 4PST On-State Resistance (Max): 800mOhm (Typ) Voltage - Supply, Single (V+): 1.6V ~ 3V -3db Bandwidth: 50MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1355475-FSA550BUCX Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Obsolete Package / Case: 12-UFBGA, WLCSP Supplier Device Package: 12-WLCSP (1.16x1.56) Base Product Number: FSA550 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Audio REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Switch Circuit: 4PST On-State Resistance (Max): 800mOhm (Typ) Voltage - Supply, Single (V+): 1.6V ~ 3V -3db Bandwidth: 50MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1355475-FSA550BUCX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1355475-FSA550BUCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1355475-FSA550BUCX
Win Source Part Number: 1355475-FSA550BUCX Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Obsolete Package / Case: 12-UFBGA, WLCSP Supplier Device Package: 12-WLCSP (1.16x1.56) Base Product Number: FSA550 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Audio REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Switch Circuit: 4PST On-State Resistance (Max): 800mOhm (Typ) Voltage - Supply, Single (V+): 1.6V ~ 3V -3db Bandwidth: 50MHz

Win Source Part Number: 1355475-FSA550BUCX
Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 12-UFBGA, WLCSP
Supplier Device Package: 12-WLCSP (1.16x1.56)
Base Product Number: FSA550
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Audio
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 1
Switch Circuit: 4PST
On-State Resistance (Max): 800mOhm (Typ)
Voltage - Supply, Single (V+): 1.6V ~ 3V
-3db Bandwidth: 50MHz

Buy Now Datasheet
Analog Switches - Special Purpose - FSA550BUCX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSA550BUCX
Analog Switches - Special Purpose FSA550BUCX
IC ISOLATION SWITCH 4PST 12WLCSP

IC ISOLATION SWITCH 4PST 12WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA550BUCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA550BUCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA550BUCX
IC ISOLATION SWITCH 4PST 12WLCSP

IC ISOLATION SWITCH 4PST 12WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1355475-FSA550BUCX FSA550BUCX FSA550BUCX
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Single Schmitt trigger buffer - 74AHCT1G17GZYL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details