onsemi Interface - Interface - Drivers, Receivers, Transceivers - FIN1019MX FIN1019MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016256-FIN1019MX Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 400Mbps Family Name: FIN1019 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MAX9164ESD+; MAX9164ESD+T; MAX9164ESD-T; MAX9164ESD; Introduction Date: January 12, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016256-FIN1019MX Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 400Mbps Family Name: FIN1019 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MAX9164ESD+; MAX9164ESD+T; MAX9164ESD-T; MAX9164ESD; Introduction Date: January 12, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - FIN1019MX - 016256-FIN1019MX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - FIN1019MX
016256-FIN1019MX
Interface - Interface - Drivers, Receivers, Transceivers - FIN1019MX 016256-FIN1019MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016256-FIN1019MX Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 400Mbps Family Name: FIN1019 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MAX9164ESD+; MAX9164ESD+T; MAX9164ESD-T; MAX9164ESD; Introduction Date: January 12, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016256-FIN1019MX
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 400Mbps
Family Name: FIN1019
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): MAX9164ESD+; MAX9164ESD+T; MAX9164ESD-T; MAX9164ESD;
Introduction Date: January 12, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-FIN1019MX
3.3V SOIC Interface Transceiver IC 710-FIN1019MX
3.3V LVDS Bus Transceiver, 400Mbps, SOIC, SMT Product overview: FIN1019MX from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1019MX can be used for catalog matching and distributor lookup.

3.3V LVDS Bus Transceiver, 400Mbps, SOIC, SMT Product overview: FIN1019MX from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1019MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FIN1019MX - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO14

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO14

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - FIN1019MX - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
FIN1019MX
Drivers, Receivers, Transceivers FIN1019MX
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 016256-FIN1019MX 710-FIN1019MX FIN1019MX FIN1019MX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - FIN1019MX 3.3V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Transceiver Transceiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V
Data Rate 400000 kbps 400000 kbps 400000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5303 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details