Microchip Technology, Inc. Interface - Interface - Controllers - ENC424J600-I/PT ENC424J600-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 203656-ENC424J600-I/ PT Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 96mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 203656-ENC424J600-I/ PT Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 96mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - ENC424J600-I/PT - 203656-ENC424J600-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - ENC424J600-I/PT
203656-ENC424J600-I/PT
Interface - Interface - Controllers - ENC424J600-I/PT 203656-ENC424J600-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 203656-ENC424J600-I/ PT Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 96mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking

Manufacturer: Microchip Technology
Win Source Part Number: 203656-ENC424J600-I/PT
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-TQFP (10x10)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 96mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking

Buy Now Datasheet
Controllers - ENC424J600-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 44-TQFP (10x10)

Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 44-TQFP (10x10)

Buy Now Datasheet
Ethernet Interface Ics - 8895446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
8895446
Ethernet Interface Ics 8895446
Microchip ENC424J600-I/PT Controller IC

Microchip ENC424J600-I/PT Controller IC

Supplier's Site
Ethernet Interface Ics - 6665741P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
6665741P
Ethernet Interface Ics 6665741P
Microchip ENC424J600-I/PT Controller IC

Microchip ENC424J600-I/PT Controller IC

Supplier's Site
Ethernet Interface Ics - 6665741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
6665741
Ethernet Interface Ics 6665741
Microchip ENC424J600-I/PT Controller IC

Microchip ENC424J600-I/PT Controller IC

Supplier's Site
Controllers ENC424J600-I/PT
IC ETHERNET CTRLR W/SPI 44-TQFP

IC ETHERNET CTRLR W/SPI 44-TQFP

Supplier's Site Datasheet
Shenzhen, China
Interface - Controllers
ENC424J600-I/PT
Interface - Controllers ENC424J600-I/PT
IC ETHERNET CTRLR W/SPI 44-TQFP

IC ETHERNET CTRLR W/SPI 44-TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - ENC424J600-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
ENC424J600-I/PT
Integrated Circuits (ICs) - Interface - Controllers ENC424J600-I/PT
IC ETHERNET CTRLR W/SPI 44-TQFP

IC ETHERNET CTRLR W/SPI 44-TQFP

Supplier's Site
Controllers - ENC424J600-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
ENC424J600-I/PT
Controllers ENC424J600-I/PT
Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 44-TQFP (10x10)

Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 203656-ENC424J600-I/PT ENC424J600-I/PT-ND 8895446 6665741P ENC424J600-I/PT ENC424J600-I/PT ENC424J600-I/PT ENC424J600-I/PT
Product Name Interface - Interface - Controllers - ENC424J600-I/PT Controllers Ethernet Interface Ics Ethernet Interface Ics Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Supply Voltage Other; 3 V ~ 3.6 V 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V 3.3V; Other; 3.3 v Other; 3V ~ 3.6V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; TQFP; 44-TQFP (10x10) TQFP; 44-TQFP QFP; Tqfp QFP; TQFP; TQFP QFP; 44-TQFP QFP; 44-TQFP QFP; TQFP QFP; TQFP; 44-TQFP
Technology SPI; Ethernet SPI; Ethernet; Ieee 802.3 Ethernet; IEEE 802.3 SPI; Ethernet; SPI, Parallel SPI; SPI, Parallel Ethernet; Ethernet SPI; SPI, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4632TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details