IC UART CMOS 5V 2MHZ 40-DIP Product overview: HD3-6402R-9Z from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2MHZ, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 2MHZ, DIP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-HD3-6402R-9Z can be used for catalog matching and distributor lookup.
UART IC 8 Channel 40-PDIP
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 812929-HD3-6402R-9Z
Packaging: Tube
Mounting Style: Through Hole
Number of Channels: 8
Part Status: Obsolete (End Of Life)
Supplier Device Package: 40-DIP
Manufacturer Package: 40-DIP (0.600", 15.24mm)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: HD-6402
SINGLE UART, 125KBPS, 5.5V, 40-DIP; No. of Channels:1 Channel; Data Rate:125Kbaud; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:40Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC UART CMOS 5V 2MHZ 40-DIP
IC UART CMOS 5V 2MHZ 40-DIP
UART IC 8 Channel 40-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-HD3-6402R-9Z | HD3-6402R-9Z-ND | 812929-HD3-6402R-9Z | 97K1151 | HD3-6402R-9Z | HD3-6402R-9Z | HD3-6402R-9Z |
| Product Name | 5V 2MHZ DIP Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - HD3-6402R-9Z | Single Uart, 125Kbps, 5.5V, 40-Dip; No. Of Channels Renesas | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | UART | Receiver; Sensor Interface | Receiver; UART | ||
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 4.5V ~ 5.5V | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | |
| Package Type | Tube | DIP; "40-DIP (0.600"", 15.24mm)" | DIP | DIP | DIP; 40-DIP (0.600", 15.24mm) | DIP; 40-DIP (0.600\", 15.24mm) |