onsemi Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB242UCX

Description
Win Source Part Number: 977489-FSUSB242UCX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Break-Before-Make, USB 2.0 Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: DPDT On-State Resistance (Max): 5Ohm (Typ) -3db Bandwidth: 1GHz Voltage - Supply, Single (V+): 2.7V ~ 5.5V Number of Channels: 2 Package / Case: 9-UFBGA, WLCSP Supplier Device Package: 9-WLCSP (1.2x1.2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: FSUSB242UCXOSCT,2156 -FSUSB242UCX-488,FSU SB242UCXOSDKR,FSUSB2 42UCXOSTR,FSUSB242UC X-ND Base Product Number: FSUSB242
Request a Quote Datasheet
Description
Win Source Part Number: 977489-FSUSB242UCX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Break-Before-Make, USB 2.0 Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: DPDT On-State Resistance (Max): 5Ohm (Typ) -3db Bandwidth: 1GHz Voltage - Supply, Single (V+): 2.7V ~ 5.5V Number of Channels: 2 Package / Case: 9-UFBGA, WLCSP Supplier Device Package: 9-WLCSP (1.2x1.2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: FSUSB242UCXOSCT,2156 -FSUSB242UCX-488,FSU SB242UCXOSDKR,FSUSB2 42UCXOSTR,FSUSB242UC X-ND Base Product Number: FSUSB242
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 977489-FSUSB242UCX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
977489-FSUSB242UCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 977489-FSUSB242UCX
Win Source Part Number: 977489-FSUSB242UCX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Break-Before-Make, USB 2.0 Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: DPDT On-State Resistance (Max): 5Ohm (Typ) -3db Bandwidth: 1GHz Voltage - Supply, Single (V+): 2.7V ~ 5.5V Number of Channels: 2 Package / Case: 9-UFBGA, WLCSP Supplier Device Package: 9-WLCSP (1.2x1.2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: FSUSB242UCXOSCT,2156 -FSUSB242UCX-488,FSU SB242UCXOSDKR,FSUSB2 42UCXOSTR,FSUSB242UC X-ND Base Product Number: FSUSB242

Win Source Part Number: 977489-FSUSB242UCX
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: Break-Before-Make, USB 2.0
Package: Tape & Reel
Applications: USB
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: DPDT
On-State Resistance (Max): 5Ohm (Typ)
-3db Bandwidth: 1GHz
Voltage - Supply, Single (V+): 2.7V ~ 5.5V
Number of Channels: 2
Package / Case: 9-UFBGA, WLCSP
Supplier Device Package: 9-WLCSP (1.2x1.2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: FSUSB242UCXOSCT,2156-FSUSB242UCX-488,FSUSB242UCXOSDKR,FSUSB242UCXOSTR,FSUSB242UCX-ND
Base Product Number: FSUSB242

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB242UCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB242UCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB242UCX
TYPE C USB PROTECT SWITCH

TYPE C USB PROTECT SWITCH

Supplier's Site
Analog Switches - Special Purpose - FSUSB242UCX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSUSB242UCX
Analog Switches - Special Purpose FSUSB242UCX
TYPE C USB PROTECT SWITCH

TYPE C USB PROTECT SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 977489-FSUSB242UCX FSUSB242UCX FSUSB242UCX
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Interface Transceiver IC - 702-SI3010-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 2966J/B - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details