onsemi Interface - Interface - Analog Switches - Special Purpose - FMS6502MTC24 FMS6502MTC24

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174868-FMS6502MTC24 Packaging: Tube Features: I2C Applications: Video -3db Bandwidth: 115MHz Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: FMS6502 Manufacturer Pack Quantity: 61 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3.135V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174868-FMS6502MTC24 Packaging: Tube Features: I2C Applications: Video -3db Bandwidth: 115MHz Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: FMS6502 Manufacturer Pack Quantity: 61 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3.135V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FMS6502MTC24 - 1174868-FMS6502MTC24 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FMS6502MTC24
1174868-FMS6502MTC24
Interface - Interface - Analog Switches - Special Purpose - FMS6502MTC24 1174868-FMS6502MTC24
Manufacturer: ON Semiconductor Win Source Part Number: 1174868-FMS6502MTC24 Packaging: Tube Features: I2C Applications: Video -3db Bandwidth: 115MHz Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: FMS6502 Manufacturer Pack Quantity: 61 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3.135V ~ 5.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1174868-FMS6502MTC24
Packaging: Tube
Features: I2C
Applications: Video
-3db Bandwidth: 115MHz
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: FMS6502
Manufacturer Pack Quantity: 61
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 3.135V ~ 5.25V

Buy Now
Analog Switches - Special Purpose - FMS6502MTC24 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FMS6502MTC24
Analog Switches - Special Purpose FMS6502MTC24
IC VIDEO SWITCH 8IN/6OUT 24TSSOP

IC VIDEO SWITCH 8IN/6OUT 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FMS6502MTC24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FMS6502MTC24
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FMS6502MTC24
AUDIO/VIDEO SWITCH, 8 CHANNEL

AUDIO/VIDEO SWITCH, 8 CHANNEL

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1174868-FMS6502MTC24 FMS6502MTC24 FMS6502MTC24
Product Name Interface - Interface - Analog Switches - Special Purpose - FMS6502MTC24 Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898116 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Single Schmitt trigger buffer - 74AHC1G17GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 702-SI3220-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers