Manufacturer: Semtech Corporation
Category: Integrated Circuits (ICs) -Interface- Drivers, Receivers, Transceivers
Type: Driver
Package: Tape & Reel (TR) \Cut Tape (CT)
Voltage - Supply: 2.5V, 3.3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Base Product Number: GS6080
5.94Gbps VQFN Consumer IC, BICMOS, Surface Mount Product overview: GS6080-INTE3 from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-GS6080-INTE3 can be used for catalog matching and distributor lookup.
IC DRIVER 1/0 16QFN
IC DRIVER 1/0 16QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-GS6080-INTE3 | GS6080-INTE3 | GS6080-INTE3 | |
| Product Name | Integrated Circuits (ICs) -Interface- Drivers, Receivers, Transceivers | SMD VQFN Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Receiver; Sensor Interface | Driver |
| Supply Voltage | Other; 2.5V~ 3.3V | 3.3V; Other | Other; 2.5V, 3.3V | |
| Features | RoHS |