Manufacturer: Microchip Technology
Win Source Part Number: 204092-FDC37C669-MS
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 100-QFP (14x20)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
I/O Controller Interface IC Super I/O Controller- Pb Free
IC INTERFACE SPECIALIZED 100QFP
IC INTERFACE SPECIALIZED 100QFP
IC INTERFACE SPECIALIZED 100QFP
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 204092-FDC37C669-MS | FDC37C669-MS | FDC37C669-MS | FDC37C669-MS | FDC37C669-MS | FDC37C669-MS |
| Product Name | Interface - Interface - Specialized - FDC37C669-MS | Specialized | I/O Controller Interface IC | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | ||
| Package Type | QFP; 100-QFP (14x20) | QFP; 100-BQFP | QFP-100 | QFP; 100-BQFP | QFP | QFP; 100-BQFP |
| Technology | ISA Host | ISA Host | ISA Host |