Texas Instruments 3.3V SSOP Interface Transceiver IC DS92LV1224TMSA

Description
660Mbps 10-Bit Deserializer, 3.3V, 28-SSOP, Bus Transceiver Product overview: DS92LV1224TMSA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1224TMSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
660Mbps 10-Bit Deserializer, 3.3V, 28-SSOP, Bus Transceiver Product overview: DS92LV1224TMSA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1224TMSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V SSOP Interface Transceiver IC - 755-DS92LV1224TMSA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V SSOP Interface Transceiver IC
755-DS92LV1224TMSA
3.3V SSOP Interface Transceiver IC 755-DS92LV1224TMSA
660Mbps 10-Bit Deserializer, 3.3V, 28-SSOP, Bus Transceiver Product overview: DS92LV1224TMSA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1224TMSA can be used for catalog matching and distributor lookup.

660Mbps 10-Bit Deserializer, 3.3V, 28-SSOP, Bus Transceiver Product overview: DS92LV1224TMSA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1224TMSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - DS92LV1224TMSA - 086288-DS92LV1224TMSA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS92LV1224TMSA
086288-DS92LV1224TMSA
Interface - Interface - Serializers, Deserializers - DS92LV1224TMSA 086288-DS92LV1224TMSA
Manufacturer: Texas Instruments Win Source Part Number: 086288-DS92LV1224TMS A Packaging: Tube/Rail Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVTTL Data Rate: 660Mbps Input Type: LVDS Number of Outputs: 10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 47

Manufacturer: Texas Instruments
Win Source Part Number: 086288-DS92LV1224TMSA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVTTL
Data Rate: 660Mbps
Input Type: LVDS
Number of Outputs: 10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 47

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS92LV1224TMSA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS92LV1224TMSA
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS92LV1224TMSA
LINE RECEIVER, 1 FUNC, 1 RCVR, C

LINE RECEIVER, 1 FUNC, 1 RCVR, C

Supplier's Site
Serializers, Deserializers - DS92LV1224TMSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS92LV1224TMSA
Serializers, Deserializers DS92LV1224TMSA
660Mbps Deserializer 1 Input 10 Output 28-SSOP

660Mbps Deserializer 1 Input 10 Output 28-SSOP

Buy Now Datasheet
Serializers, Deserializers - DS92LV1224TMSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS92LV1224TMSA
Serializers, Deserializers DS92LV1224TMSA
660Mbps Deserializer 1 Input 10 Output 28-SSOP

660Mbps Deserializer 1 Input 10 Output 28-SSOP

Buy Now Datasheet
Serializers, Deserializers - DS92LV1224TMSA - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS92LV1224TMSA
Serializers, Deserializers DS92LV1224TMSA
LINE RECEIVER, 1 FUNC, 1 RCVR, C

LINE RECEIVER, 1 FUNC, 1 RCVR, C

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-DS92LV1224TMSA 086288-DS92LV1224TMSA DS92LV1224TMSA DS92LV1224TMSA DS92LV1224TMSA
Product Name 3.3V SSOP Interface Transceiver IC Interface - Interface - Serializers, Deserializers - DS92LV1224TMSA Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Serializers, Deserializers
Device Type Transceiver Sensor Interface
Data Rate 660000 kbps 660000 kbps 660000 kbps 660000 kbps
Pd 1270 milliwatts
Package Type SSOP SOP; SSOP; 28-SSOP SSOP SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) SSOP; 28-SSOP (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7097852P - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
Package Type SSOP; SSOP
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GW,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details