Texas Instruments DS91M125 125 MHz 1:4 M-LVDS Repeater with LVDS Input DS91M125TMA/NOPB

Description
125 MHz 1:4 M-LVDS Repeater with LVDS Input 16-SOIC -40 to 85
Request a Quote Datasheet
Description
125 MHz 1:4 M-LVDS Repeater with LVDS Input 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS91M125 125 MHz 1:4 M-LVDS Repeater with LVDS Input - DS91M125TMA/NOPB - Texas Instruments
Dallas, TX, United States
DS91M125 125 MHz 1:4 M-LVDS Repeater with LVDS Input
DS91M125TMA/NOPB
DS91M125 125 MHz 1:4 M-LVDS Repeater with LVDS Input DS91M125TMA/NOPB
125 MHz 1:4 M-LVDS Repeater with LVDS Input 16-SOIC -40 to 85

125 MHz 1:4 M-LVDS Repeater with LVDS Input 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
756-DS91M125TMA/NOPB
SOIC Interface Transceiver IC 756-DS91M125TMA/NOPB
250Mbps M-LVDS Repeater, 1:4 Ch, CML In, SOIC Product overview: DS91M125TMA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS91M125TMA/NOPB can be used for catalog matching and distributor lookup.

250Mbps M-LVDS Repeater, 1:4 Ch, CML In, SOIC Product overview: DS91M125TMA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS91M125TMA/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M125TMA/NOPB - 773392-DS91M125TMA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M125TMA/NOPB
773392-DS91M125TMA/NOPB
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M125TMA/NOPB 773392-DS91M125TMA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 773392-DS91M125TMA/N OPB Packaging: Tube Type: Buffer, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: LVDS Operating Supply Voltage: 3 V ~ 3.6 V Input: CML, LVDS, LVPECL, MLVDS Output: MLVDS Delay Time: 5.5ns Capacitance - Input: 5pF Family Name: DS91M125 Categories: Integrated Circuits (ICs) Operating Supply Current: 67mA Manufacturer Package: 16-SOIC Data Rate (Maximum): 250Mbps Alternative Parts (Cross-Reference): MAX9169ESE+T; MAX9169ESE; MAX9169ESE+; MAX9169ESE-T; Introduction Date: August 08, 2008 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 773392-DS91M125TMA/NOPB
Packaging: Tube
Type: Buffer, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: LVDS
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CML, LVDS, LVPECL, MLVDS
Output: MLVDS
Delay Time: 5.5ns
Capacitance - Input: 5pF
Family Name: DS91M125
Categories: Integrated Circuits (ICs)
Operating Supply Current: 67mA
Manufacturer Package: 16-SOIC
Data Rate (Maximum): 250Mbps
Alternative Parts (Cross-Reference): MAX9169ESE+T; MAX9169ESE; MAX9169ESE+; MAX9169ESE-T;
Introduction Date: August 08, 2008
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS91M125TMA/NOPB
LVDS Interface IC DS91M125TMA/NOPB
LVDS Interface IC 125MHz 1:4 M-LVDS Repeater

LVDS Interface IC 125MHz 1:4 M-LVDS Repeater

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - DS91M125TMA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS91M125TMA/NOPB
Signal Buffers, Repeaters, Splitters DS91M125TMA/NOPB
Buffer, Multiplexer 1 x 1:4 Channel 250Mbps 16-SOIC

Buffer, Multiplexer 1 x 1:4 Channel 250Mbps 16-SOIC

Buy Now
Signal Buffers, Repeaters, Splitters - DS91M125TMA/NOPB - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS91M125TMA/NOPB
Signal Buffers, Repeaters, Splitters DS91M125TMA/NOPB
IC MULTIPLEXER LVDS 1CH 16SOIC

IC MULTIPLEXER LVDS 1CH 16SOIC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS91M125TMA/NOPB
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS91M125TMA/NOPB
IC MULTIPLEXER LVDS 1CH 16SOIC

IC MULTIPLEXER LVDS 1CH 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS91M125TMA/NOPB 756-DS91M125TMA/NOPB 773392-DS91M125TMA/NOPB DS91M125TMA/NOPB DS91M125TMA/NOPB DS91M125TMA/NOPB DS91M125TMA/NOPB
Product Name DS91M125 125 MHz 1:4 M-LVDS Repeater with LVDS Input SOIC Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M125TMA/NOPB LVDS Interface IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology LVDS
Device Type DS91M125 125 MHz 1:4 M-LVDS Repeater with LVDS Input Transceiver Buffer Buffer Buffer; Buffer, Multiplexer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 4 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
 - 54F574DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details