Manufacturer: Broadcom Limited
Win Source Part Number: 204652-HCTL-2017-PLC
Packaging: Tube/Rail
Applications: Encoder to Microprocessor
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 46
IC INTERFACE SPECIALIZED 20PLCC
IC INTERFACE SPECIALIZED 20PLCC
IC INTERFACE SPECIALIZED 20PLCC
Encoder to Microprocessor Interface 20-PLCC (9x9)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 204652-HCTL-2017-PLC | HCTL-2017-PLC | HCTL-2017-PLC | HCTL-2017-PLC | HCTL-2017-PLC |
| Product Name | Interface - Interface - Specialized - HCTL-2017-PLC | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V |