Broadcom Inc. Integrated Circuits (ICs) - Interface - Specialized HCPL-0872-000E

Description
Win Source Part Number: 1061925-HCPL-0872-00 0E Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Digital Interface Standard Package: 47 Mounting: SMD (SMT) Interface: SCI Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Alternative Parts (Cross-Reference): HCPL-0872-000EHCPL08 72-000E; HCPL0872000E; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: HCPL0872000E,516-164 5 Base Product Number: HCPL-0872 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1061925-HCPL-0872-00 0E Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Digital Interface Standard Package: 47 Mounting: SMD (SMT) Interface: SCI Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Alternative Parts (Cross-Reference): HCPL-0872-000EHCPL08 72-000E; HCPL0872000E; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: HCPL0872000E,516-164 5 Base Product Number: HCPL-0872 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1061925-HCPL-0872-000E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1061925-HCPL-0872-000E
Integrated Circuits (ICs) - Interface - Specialized 1061925-HCPL-0872-000E
Win Source Part Number: 1061925-HCPL-0872-00 0E Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Digital Interface Standard Package: 47 Mounting: SMD (SMT) Interface: SCI Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Alternative Parts (Cross-Reference): HCPL-0872-000EHCPL08 72-000E; HCPL0872000E; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: HCPL0872000E,516-164 5 Base Product Number: HCPL-0872 Product Status: Obsolete

Win Source Part Number: 1061925-HCPL-0872-000E
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tube
Applications: Digital Interface
Standard Package: 47
Mounting: SMD (SMT)
Interface: SCI
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SO
Alternative Parts (Cross-Reference): HCPL-0872-000EHCPL0872-000E; HCPL0872000E;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: HCPL0872000E,516-1645
Base Product Number: HCPL-0872
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Interface - Specialized
HCPL-0872-000E
Interface - Specialized HCPL-0872-000E
IC INTERFACE SPECIALIZED 16SO

IC INTERFACE SPECIALIZED 16SO

Supplier's Site Datasheet
Specialized HCPL-0872-000E
IC INTERFACE SPECIALIZED 16SO

IC INTERFACE SPECIALIZED 16SO

Supplier's Site Datasheet
Specialized - HCPL-0872-000E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
HCPL-0872-000E
Specialized HCPL-0872-000E
Digital Interface Interface 16-SO

Digital Interface Interface 16-SO

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
HCPL-0872-000E
Integrated Circuits (ICs) - Interface - Specialized HCPL-0872-000E
IC INTERFACE SPECIALIZED 16SO

IC INTERFACE SPECIALIZED 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1061925-HCPL-0872-000E HCPL-0872-000E HCPL-0872-000E HCPL-0872-000E HCPL-0872-000E
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4559TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
LON interface - 753-648 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI32171-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers