Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 872358-FT232BL-TRAY
Series: USBmadeEZ-UART
Operating Temperature Range: 0°C ~ 70°C
Features: USB Bridge, USB to UART USB 2.0 UART Interface 32-LQFP (7x7)
Package: 32-LQFP
Package: Tray
Family Name: FT232
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 768-1305, FT232BL-TRAY-ND
USB Bridge, USB to UART USB 2.0 UART Interface 32-LQFP (7x7)
USB Bridge, USB to UART USB 2.0 UART Interface 32-LQFP (7x7)
IC USB FS SERIAL UART 32LQFP
IC USB FS SERIAL UART 32LQFP
USB Interface IC FT232B Single Ch Full Speed
IC USB FS SERIAL UART 32LQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 872358-FT232BL-TRAY | 768-1305-ND | FT232BL-TRAY | FT232BL-TRAY | FT232BL-TRAY | FT232BL-TRAY | FT232BL-TRAY |
| Product Name | Interface - Interface - Controllers - FT232BL-TRAY | Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | QFP; 32-LQFP (7x7) | LQFP; 32-LQFP | QFP; LQFP; 32-LQFP | QFP; 32-LQFP | QFP | LQFP-32 | QFP; 32-LQFP |
| Technology | USB; UART | UART | UART | USB; USB | UART |