onsemi 8-bit Interface Transceiver IC FXL6408UMX

Description
Interface - I/O Expanders 8-Bit I2C-Controlled GPIO Expander Product overview: FXL6408UMX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-FXL6408UMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Interface - I/O Expanders 8-Bit I2C-Controlled GPIO Expander Product overview: FXL6408UMX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-FXL6408UMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit Interface Transceiver IC
749-FXL6408UMX
8-bit Interface Transceiver IC 749-FXL6408UMX
Interface - I/O Expanders 8-Bit I2C-Controlled GPIO Expander Product overview: FXL6408UMX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-FXL6408UMX can be used for catalog matching and distributor lookup.

Interface - I/O Expanders 8-Bit I2C-Controlled GPIO Expander Product overview: FXL6408UMX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-FXL6408UMX can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - I/O Expanders - 1261059-FXL6408UMX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - I/O Expanders
1261059-FXL6408UMX
Integrated Circuits (ICs) - Interface - I/O Expanders 1261059-FXL6408UMX
Win Source Part Number: 1261059-FXL6408UMX Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: POR Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Open Drain Interface: I2C Number of I/O: 8 Current - Output Source/Sink: 6mA Interrupt Output: Yes Voltage - Supply: 1.65V ~ 4V Package / Case: 16-UFQFN Supplier Device Package: 16-UMLP (1.8x2.6) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400 kHz ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: FXL6408UMX,FXL6408UM XCT,FXL6408UMXTR,FXL 6408UMXDKR Base Product Number: FXL6408

Win Source Part Number: 1261059-FXL6408UMX
Category: Integrated Circuits (ICs)>Interface - I/O Expanders
Features: POR
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Open Drain
Interface: I2C
Number of I/O: 8
Current - Output Source/Sink: 6mA
Interrupt Output: Yes
Voltage - Supply: 1.65V ~ 4V
Package / Case: 16-UFQFN
Supplier Device Package: 16-UMLP (1.8x2.6)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 400 kHz
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: FXL6408UMX,FXL6408UMXCT,FXL6408UMXTR,FXL6408UMXDKR
Base Product Number: FXL6408

Buy Now Datasheet
I/O Expanders - FXL6408UMXTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
FXL6408UMXTR-ND
I/O Expanders FXL6408UMXTR-ND
I/O Expander 8 I²C 400kHz 16-UMLP (1.8x2.6)

I/O Expander 8 I²C 400kHz 16-UMLP (1.8x2.6)

Buy Now Datasheet
I/O Expanders - FXL6408UMXDKR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
FXL6408UMXDKR-ND
I/O Expanders FXL6408UMXDKR-ND
I/O Expander 8 I²C 400kHz 16-UMLP (1.8x2.6)

I/O Expander 8 I²C 400kHz 16-UMLP (1.8x2.6)

Buy Now Datasheet
I/O Expanders - FXL6408UMXCT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
FXL6408UMXCT-ND
I/O Expanders FXL6408UMXCT-ND
I/O Expander 8 I²C 400kHz 16-UMLP (1.8x2.6)

I/O Expander 8 I²C 400kHz 16-UMLP (1.8x2.6)

Buy Now Datasheet
I/O Expanders - FXL6408UMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
FXL6408UMX
I/O Expanders FXL6408UMX
I/O Expander 8 I²C 400 kHz 16-UMLP (1.8x2.6)

I/O Expander 8 I²C 400 kHz 16-UMLP (1.8x2.6)

Buy Now Datasheet
I/O Expanders - FXL6408UMX - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
FXL6408UMX
I/O Expanders FXL6408UMX
IC GPIO EXPANDER I2C 8B 16-UMLP

IC GPIO EXPANDER I2C 8B 16-UMLP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
FXL6408UMX
Interface - I/O Expanders FXL6408UMX
Interface - I/O Expanders 8-Bit I2C-Controlled GPIO Expander

Interface - I/O Expanders 8-Bit I2C-Controlled GPIO Expander

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - FXL6408UMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
FXL6408UMX
Integrated Circuits (ICs) - Interface - I-O Expanders FXL6408UMX
IC XPNDR 400KHZ I2C 16UMLP

IC XPNDR 400KHZ I2C 16UMLP

Supplier's Site
I/o Expander, 8 I/o, Umlp-16; Chip Configuration Onsemi - 54AH8821 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8 I/o, Umlp-16; Chip Configuration Onsemi
54AH8821
I/o Expander, 8 I/o, Umlp-16; Chip Configuration Onsemi 54AH8821
I/O EXPANDER, 8 I/O, UMLP-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Interface Case Style:UMLP; No. of Pins:16Pins; No. of I/O s:8I/O s RoHS Compliant: Yes

I/O EXPANDER, 8 I/O, UMLP-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Interface Case Style:UMLP; No. of Pins:16Pins; No. of I/O s:8I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 749-FXL6408UMX 1261059-FXL6408UMX FXL6408UMXTR-ND FXL6408UMX FXL6408UMX FXL6408UMX FXL6408UMX 54AH8821
Product Name 8-bit Interface Transceiver IC Integrated Circuits (ICs) - Interface - I/O Expanders I/O Expanders I/O Expanders I/O Expanders Interface - I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders I/o Expander, 8 I/o, Umlp-16; Chip Configuration Onsemi
Device Type Transceiver Port / Bus Expander; Sensor Interface Port / Bus Expander Port / Bus Expander Port / Bus Expander; Sensor Interface
Features RoHS RoHS RoHS RoHS
Package Type Reel 16-UFQFN 16-UFQFN 16-UFQFN UMLP
Supply Voltage Other; 1.65V ~ 4V Other; 1.65V ~ 4V Other; 1.65V ~ 4V Other; 1.65V ~ 4V Other Other; 1.65V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-F-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 74F374LC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type CQCC20
View Details