Texas Instruments DS92LV040A 4 Channel Bus LVDS Transceiver DS92LV040ATLQA

Description
4 Channel Bus LVDS Transceiver 44-WQFN -40 to 85
Request a Quote Datasheet
Description
4 Channel Bus LVDS Transceiver 44-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS92LV040A 4 Channel Bus LVDS Transceiver - DS92LV040ATLQA - Texas Instruments
Dallas, TX, United States
DS92LV040A 4 Channel Bus LVDS Transceiver
DS92LV040ATLQA
DS92LV040A 4 Channel Bus LVDS Transceiver DS92LV040ATLQA
4 Channel Bus LVDS Transceiver 44-WQFN -40 to 85

4 Channel Bus LVDS Transceiver 44-WQFN -40 to 85

Buy Now Datasheet
3.3V Interface Transceiver IC - 710-DS92LV040ATLQA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
710-DS92LV040ATLQA
3.3V Interface Transceiver IC 710-DS92LV040ATLQA
4-Ch LVDS Transceiver, 155Mbps, 3.3V, 44-WQFN, -40 to 85C Product overview: DS92LV040ATLQA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS92LV040ATLQA can be used for catalog matching and distributor lookup.

4-Ch LVDS Transceiver, 155Mbps, 3.3V, 44-WQFN, -40 to 85C Product overview: DS92LV040ATLQA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS92LV040ATLQA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS92LV040ATLQA - 1169714-DS92LV040ATLQA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS92LV040ATLQA
1169714-DS92LV040ATLQA
Interface - Interface - Drivers, Receivers, Transceivers - DS92LV040ATLQA 1169714-DS92LV040ATLQA
Manufacturer: Texas Instruments Win Source Part Number: 1169714-DS92LV040ATL QA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX9157EHJ+; DS91M040TSQX/NOPB; DS91M040TSQENOPB; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1169714-DS92LV040ATLQA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MAX9157EHJ+; DS91M040TSQX/NOPB; DS91M040TSQENOPB;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Drivers, Receivers, Transceivers - DS92LV040ATLQA - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS92LV040ATLQA
Drivers, Receivers, Transceivers DS92LV040ATLQA
LINE TRANSCEIVER, 4 FUNC, 4 DRIV

LINE TRANSCEIVER, 4 FUNC, 4 DRIV

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS92LV040ATLQA 710-DS92LV040ATLQA 1169714-DS92LV040ATLQA DS92LV040ATLQA
Product Name DS92LV040A 4 Channel Bus LVDS Transceiver 3.3V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS92LV040ATLQA Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type Transceiver Transceiver Transceiver; Transceiver
# of Tx 4 #
# of Rx 4 #
Data Rate 155000 kbps 155000 kbps 155000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101MLA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details