Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS460RHRT

Description
Win Source Part Number: 1006771-HD3SS460RHRT Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional Package: Tape & Reel Applications: USB Standard Package: 250 Mounting: SMD (SMT) On-State Resistance (Max): 14Ohm -3db Bandwidth: 5.4GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 1 Package / Case: 28-WFQFN Exposed Pad Supplier Device Package: 28-WQFN (5.5x3.5) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42085-6,TEXTISHD 3SS460RHRT,296-42085 -2,2156-HD3SS460RHRT ,296-42085-1 Base Product Number: HD3SS460
Request a Quote Datasheet
Description
Win Source Part Number: 1006771-HD3SS460RHRT Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional Package: Tape & Reel Applications: USB Standard Package: 250 Mounting: SMD (SMT) On-State Resistance (Max): 14Ohm -3db Bandwidth: 5.4GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 1 Package / Case: 28-WFQFN Exposed Pad Supplier Device Package: 28-WQFN (5.5x3.5) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42085-6,TEXTISHD 3SS460RHRT,296-42085 -2,2156-HD3SS460RHRT ,296-42085-1 Base Product Number: HD3SS460
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1006771-HD3SS460RHRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1006771-HD3SS460RHRT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1006771-HD3SS460RHRT
Win Source Part Number: 1006771-HD3SS460RHRT Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional Package: Tape & Reel Applications: USB Standard Package: 250 Mounting: SMD (SMT) On-State Resistance (Max): 14Ohm -3db Bandwidth: 5.4GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 1 Package / Case: 28-WFQFN Exposed Pad Supplier Device Package: 28-WQFN (5.5x3.5) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42085-6,TEXTISHD 3SS460RHRT,296-42085 -2,2156-HD3SS460RHRT ,296-42085-1 Base Product Number: HD3SS460

Win Source Part Number: 1006771-HD3SS460RHRT
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: Bi-Directional
Package: Tape & Reel
Applications: USB
Standard Package: 250
Mounting: SMD (SMT)
On-State Resistance (Max): 14Ohm
-3db Bandwidth: 5.4GHz
Voltage - Supply, Single (V+): 3V ~ 3.6V
Number of Channels: 1
Package / Case: 28-WFQFN Exposed Pad
Supplier Device Package: 28-WQFN (5.5x3.5)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-42085-6,TEXTISHD3SS460RHRT,296-42085-2,2156-HD3SS460RHRT,296-42085-1
Base Product Number: HD3SS460

Buy Now Datasheet
Analog Switches - Special Purpose - HD3SS460RHRT - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HD3SS460RHRT
Analog Switches - Special Purpose HD3SS460RHRT
IC MUX/DEMUX 4CH TYPE C2 28WQFN

IC MUX/DEMUX 4CH TYPE C2 28WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS460RHRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS460RHRT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS460RHRT
IC MUX/DEMUX 4CH TYPE C2 28WQFN

IC MUX/DEMUX 4CH TYPE C2 28WQFN

Supplier's Site
Usb Switch, 4Port, 5.4Gbps, Wqfn-28; Usb Ic Type Texas Instruments - 28AH2582 - Newark, An Avnet Company
Chicago, IL, United States
Usb Switch, 4Port, 5.4Gbps, Wqfn-28; Usb Ic Type Texas Instruments
28AH2582
Usb Switch, 4Port, 5.4Gbps, Wqfn-28; Usb Ic Type Texas Instruments 28AH2582
USB SWITCH, 4PORT, 5.4GBPS, WQFN-28; USB IC Type:Type-C Differential Switch; USB Standard:USB 3.1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:WQFN; No. of Pins:28Pins; Data Rate:5.4Gbps; No. of Ports:4 Port;RoHS Compliant: Yes

USB SWITCH, 4PORT, 5.4GBPS, WQFN-28; USB IC Type:Type-C Differential Switch; USB Standard:USB 3.1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:WQFN; No. of Pins:28Pins; Data Rate:5.4Gbps; No. of Ports:4 Port;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1006771-HD3SS460RHRT HD3SS460RHRT HD3SS460RHRT 28AH2582
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Usb Switch, 4Port, 5.4Gbps, Wqfn-28; Usb Ic Type Texas Instruments
Device Type Sensor Interface Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3V ~ 3.6V Other; 3V
Package Type 28-WFQFN Exposed Pad 28-WFQFN Exposed Pad WQFN
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1914991 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-8772101CA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LV4066D,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 14-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2434-D-FS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SOIC
View Details
3 suppliers