onsemi Interface - Interface - Analog Switches - Special Purpose - FSUSB43L10X FSUSB43L10X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016560-FSUSB43L10X Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-MicroPak Single Supply Voltage (V+): 3 V to 4.3 V Alternative Parts (Cross-Reference): ADG1236YRUZ; MAX4528CUA; FSA2275AUMX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016560-FSUSB43L10X Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-MicroPak Single Supply Voltage (V+): 3 V to 4.3 V Alternative Parts (Cross-Reference): ADG1236YRUZ; MAX4528CUA; FSA2275AUMX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB43L10X - 016560-FSUSB43L10X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB43L10X
016560-FSUSB43L10X
Interface - Interface - Analog Switches - Special Purpose - FSUSB43L10X 016560-FSUSB43L10X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016560-FSUSB43L10X Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-MicroPak Single Supply Voltage (V+): 3 V to 4.3 V Alternative Parts (Cross-Reference): ADG1236YRUZ; MAX4528CUA; FSA2275AUMX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016560-FSUSB43L10X
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: USB
Switch Circuit: DPDT
-3db Bandwidth: 720MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.5 Ohm
Case / Package: 10-MicroPak
Single Supply Voltage (V+): 3 V to 4.3 V
Alternative Parts (Cross-Reference): ADG1236YRUZ; MAX4528CUA; FSA2275AUMX;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
High Speed Dpdt Usb Sw, -40 To 85Deg C; Usb Ic Type Onsemi - 07AH4014 - Newark, An Avnet Company
Chicago, IL, United States
High Speed Dpdt Usb Sw, -40 To 85Deg C; Usb Ic Type Onsemi
07AH4014
High Speed Dpdt Usb Sw, -40 To 85Deg C; Usb Ic Type Onsemi 07AH4014
HIGH SPEED DPDT USB SW, -40 TO 85DEG C; USB IC Type:High Speed DPDT USB Switch; USB Standard:USB 2.0; Supply Voltage Min:2.4V; Supply Voltage Max:4.4V; Interface Case Style:UQFN; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:2 RoHS Compliant: Yes

HIGH SPEED DPDT USB SW, -40 TO 85DEG C; USB IC Type:High Speed DPDT USB Switch; USB Standard:USB 2.0; Supply Voltage Min:2.4V; Supply Voltage Max:4.4V; Interface Case Style:UQFN; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB43L10X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB43L10X
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB43L10X
IC USB MUX/SWITCH 10MICROPAK

IC USB MUX/SWITCH 10MICROPAK

Supplier's Site
Analog Switches - Special Purpose - FSUSB43L10X - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSUSB43L10X
Analog Switches - Special Purpose FSUSB43L10X
IC USB MUX/SWITCH 10MICROPAK

IC USB MUX/SWITCH 10MICROPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 016560-FSUSB43L10X 07AH4014 FSUSB43L10X FSUSB43L10X
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB43L10X High Speed Dpdt Usb Sw, -40 To 85Deg C; Usb Ic Type Onsemi Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 10-MicroPak UQFN 10-UFQFN Exposed Pad 10-UFQFN Exposed Pad
Technology USB
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2466628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type W-WLB2013-12
View Details
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
Octal buffer/line driver; 3-state - 74AHCT244BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260827-SI32177-C-FM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers