The ENC28J60T-I/SS is a stand-alone Ethernet controller designed for use with microcontrollers via a Serial Peripheral Interface (SPI). It is compliant with IEEE 802.3 standards and supports 10Base-T networks, featuring an integrated MAC and PHY. The controller operates in both full and half-duplex modes and includes programmable features such as automatic retransmit on collision, padding, and CRC generation. This device has an 8-Kbyte dual-port SRAM buffer for transmit and receive operations, along with hardware-managed circular FIFO and internal DMA for efficient data handling. It supports various packet filtering options, including unicast, multicast, and broadcast, and can wake the host based on specific packet criteria. The ENC28J60T-I/SS operates with a supply voltage of 3.1V to 3.6V and is tolerant to 5V inputs. It is available in a 28-pin SSOP package and is suitable for industrial applications with an operating temperature range of -40°C to +85°C. The device is equipped with multiple interrupt sources and LED outputs for network status indication, making it a versatile choice for integrating Ethernet connectivity into embedded systems.
Manufacturer: Microchip Technology
Win Source Part Number: 1172059-ENC28J60T-I/
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Operating Supply Voltage: 3.1 V ~ 3.6 V
Protocol: Ethernet
Function: Controller
Interface: SPI
Standards: 10 Base-T PHY
Family Name: ENC28J60
Categories: Integrated Circuits (ICs)
Operating Supply Current: 160mA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): GD82551QM; FW82546EB; LU82551QM 860611;
Introduction Date: November 29, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Ethernet Controller 10 Base-T PHY SPI Interface 28-SSOP
Ethernet Controller 10 Base-T PHY SPI Interface 28-SSOP
Ethernet Controller 10 Base-T PHY SPI Interface 28-SSOP
IC ETHERNET CTLR SPI 28SSOP
Ethernet Controller 10 Base-T PHY SPI Interface 28-SSOP
IC ETHERNET CTLR SPI 28SSOP
IC ETHERNET CTLR SPI 28SSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1172059-ENC28J60T-I/SS | ENC28J60T-I/SSCT-ND | ENC28J60T-I/SS | ENC28J60T-I/SS | ENC28J60T-I/SS | ENC28J60T-I/SS |
| Product Name | Interface - Interface - Controllers - ENC28J60T-I/SS | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.1 V ~ 3.6 V | Other; 3.1V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3.1V ~ 3.6V | Other; 3.1V ~ 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |