onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1157P6 FSA1157P6

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175833-FSA1157P6 Packaging: Tape and Reel Switch Circuit: SPST - NC -3db Bandwidth: 300MHz Charge Injection: 20pC Channel Capacitance (CS(off), CD(off)): 20pF Categories: Integrated Circuits Supplier Device Package: SC-88 (SC-70-6) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-TSSOP, SC-88, SOT-363 On-State Resistance (Maximum): 900mOhm Switch Time (Ton, Toff) (Maximum): 20ns, 30ns Current - Leakage (IS(off)) (Maximum): 2nA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: FSA1157 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.65V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175833-FSA1157P6 Packaging: Tape and Reel Switch Circuit: SPST - NC -3db Bandwidth: 300MHz Charge Injection: 20pC Channel Capacitance (CS(off), CD(off)): 20pF Categories: Integrated Circuits Supplier Device Package: SC-88 (SC-70-6) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-TSSOP, SC-88, SOT-363 On-State Resistance (Maximum): 900mOhm Switch Time (Ton, Toff) (Maximum): 20ns, 30ns Current - Leakage (IS(off)) (Maximum): 2nA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: FSA1157 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.65V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1157P6 - 1175833-FSA1157P6 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1157P6
1175833-FSA1157P6
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1157P6 1175833-FSA1157P6
Manufacturer: ON Semiconductor Win Source Part Number: 1175833-FSA1157P6 Packaging: Tape and Reel Switch Circuit: SPST - NC -3db Bandwidth: 300MHz Charge Injection: 20pC Channel Capacitance (CS(off), CD(off)): 20pF Categories: Integrated Circuits Supplier Device Package: SC-88 (SC-70-6) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-TSSOP, SC-88, SOT-363 On-State Resistance (Maximum): 900mOhm Switch Time (Ton, Toff) (Maximum): 20ns, 30ns Current - Leakage (IS(off)) (Maximum): 2nA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: FSA1157 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.65V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175833-FSA1157P6
Packaging: Tape and Reel
Switch Circuit: SPST - NC
-3db Bandwidth: 300MHz
Charge Injection: 20pC
Channel Capacitance (CS(off), CD(off)): 20pF
Categories: Integrated Circuits
Supplier Device Package: SC-88 (SC-70-6)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
On-State Resistance (Maximum): 900mOhm
Switch Time (Ton, Toff) (Maximum): 20ns, 30ns
Current - Leakage (IS(off)) (Maximum): 2nA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: FSA1157
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 1.65V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1157P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
FSA1157P6
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers FSA1157P6
IC SWITCH SPST-NCX1 900MOHM SC88

IC SWITCH SPST-NCX1 900MOHM SC88

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - FSA1157P6 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
FSA1157P6
Analog Switches, Multiplexers, Demultiplexers FSA1157P6
IC SWITCH SPST SC70-6

IC SWITCH SPST SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1175833-FSA1157P6 FSA1157P6 FSA1157P6
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1157P6 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA - 127924-A5364CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4259SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-195 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Interface Transceiver IC - 702-SI3202-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers