FTDI Chip Controllers FT4232H-56Q-TRAY

Description
USB Bridge, USB to UART,FIFO USB 2.0 FIFO Interface 56-VQFN (8x8)
Request a Quote Datasheet
Description
USB Bridge, USB to UART,FIFO USB 2.0 FIFO Interface 56-VQFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 768-1277-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1277-ND
Controllers 768-1277-ND
USB Bridge, USB to UART,FIFO USB 2.0 FIFO Interface 56-VQFN (8x8)

USB Bridge, USB to UART,FIFO USB 2.0 FIFO Interface 56-VQFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1352710-FT4232H-56Q-TRAY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1352710-FT4232H-56Q-TRAY
Integrated Circuits (ICs) - Interface - Controllers 1352710-FT4232H-56Q-TRAY
Win Source Part Number: 1352710-FT4232H-56Q- TRAY Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: FTDI, Future Technology Devices International Ltd Package: Tray Product Status: Active Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VQFN (8x8) Base Product Number: FT4232 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Bridge, USB to UART,FIFO Voltage - Supply: 3.3V Protocol: USB Interface: FIFO Standards: USB 2.0

Win Source Part Number: 1352710-FT4232H-56Q-TRAY
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: FTDI, Future Technology Devices International Ltd
Package: Tray
Product Status: Active
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-VQFN (8x8)
Base Product Number: FT4232
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Bridge, USB to UART,FIFO
Voltage - Supply: 3.3V
Protocol: USB
Interface: FIFO
Standards: USB 2.0

Buy Now Datasheet
8-bit 12MHz 1.8V QFN Interface Transceiver IC - 754-FT4232H-56Q-TRAY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 12MHz 1.8V QFN Interface Transceiver IC
754-FT4232H-56Q-TRAY
8-bit 12MHz 1.8V QFN Interface Transceiver IC 754-FT4232H-56Q-TRAY
Serial I/O Controller, 8-bit, 12MHz, 1.8V, 56-Pin QFN Product overview: FT4232H-56Q-TRAY from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz, 1.8V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 12MHz, 1.8V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT4232H-56Q-TRAY can be used for catalog matching and distributor lookup.

Serial I/O Controller, 8-bit, 12MHz, 1.8V, 56-Pin QFN Product overview: FT4232H-56Q-TRAY from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz, 1.8V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 12MHz, 1.8V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT4232H-56Q-TRAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Controllers - FT4232H-56Q-TRAY - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FT4232H-56Q-TRAY
Interface - Controllers FT4232H-56Q-TRAY
IC USB TO UART/MPSSE QUAD 56VQFN

IC USB TO UART/MPSSE QUAD 56VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
FT4232H-56Q-TRAY
USB Interface IC FT4232H-56Q-TRAY
USB Interface IC Quad 480Mbs 4 UART USB 2.0 12Mbit

USB Interface IC Quad 480Mbs 4 UART USB 2.0 12Mbit

Buy Now Datasheet
Controllers FT4232H-56Q-TRAY
IC USB TO UART/MPSSE QUAD 56VQFN

IC USB TO UART/MPSSE QUAD 56VQFN

Supplier's Site Datasheet
Controllers - FT4232H-56Q-TRAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FT4232H-56Q-TRAY
Controllers FT4232H-56Q-TRAY
USB Bridge, USB to UART,FIFO USB 2.0 FIFO Interface 56-VQFN (8x8)

USB Bridge, USB to UART,FIFO USB 2.0 FIFO Interface 56-VQFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FT4232H-56Q-TRAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FT4232H-56Q-TRAY
Integrated Circuits (ICs) - Interface - Controllers FT4232H-56Q-TRAY
IC USB TO UART/MPSSE QUAD 56VQFN

IC USB TO UART/MPSSE QUAD 56VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 768-1277-ND 1352710-FT4232H-56Q-TRAY 754-FT4232H-56Q-TRAY FT4232H-56Q-TRAY FT4232H-56Q-TRAY FT4232H-56Q-TRAY FT4232H-56Q-TRAY FT4232H-56Q-TRAY
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers 8-bit 12MHz 1.8V QFN Interface Transceiver IC Interface - Controllers USB Interface IC Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology USB; FIFO FIFO FIFO FIFO USB; USB
Device Type Line / Bus Controller Sensor Interface Transceiver Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3.6V Other; 3.3V 3.3V Other; 3.3V Other; 3.3V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 6978047 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
# of Tx 5 #
View Details
SOIC Interface Transceiver IC - 752-A5366CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Hex unbuffered inverter - 74AHCU04BQ/GX - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details