Microchip Technology, Inc. Ethernet Interface Ics ENC624J600-I/PT

Description
Microchip ENC624J600-I/PT Controller IC
Request a Quote Datasheet
Description
Microchip ENC624J600-I/PT Controller IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface Ics - 9115833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
9115833
Ethernet Interface Ics 9115833
Microchip ENC624J600-I/PT Controller IC

Microchip ENC624J600-I/PT Controller IC

Supplier's Site
Ethernet Interface Ics - 6665745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
6665745
Ethernet Interface Ics 6665745
Microchip ENC624J600-I/PT Controller IC

Microchip ENC624J600-I/PT Controller IC

Supplier's Site
Ethernet Interface Ics - 6665745P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
6665745P
Ethernet Interface Ics 6665745P
Microchip ENC624J600-I/PT Controller IC

Microchip ENC624J600-I/PT Controller IC

Supplier's Site
Controllers - ENC624J600-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 64-TQFP (10x10)

Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 64-TQFP (10x10)

Buy Now Datasheet
Interface - Interface - Controllers - ENC624J600-I/PT - 1036372-ENC624J600-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - ENC624J600-I/PT
1036372-ENC624J600-I/PT
Interface - Interface - Controllers - ENC624J600-I/PT 1036372-ENC624J600-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1036372-ENC624J600-I /PT Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T PHY Family Name: ENC624J600 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 96mA Alternative Parts (Cross-Reference): NH82580DB SLH5U; JL82599ES SLGWF; JL82599EB SLGWG; JL82599ES SLGWE; Introduction Date: March 05, 2009 ECCN: 5A992.c Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1036372-ENC624J600-I/PT
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T PHY
Family Name: ENC624J600
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 96mA
Alternative Parts (Cross-Reference): NH82580DB SLH5U; JL82599ES SLGWF; JL82599EB SLGWG; JL82599ES SLGWE;
Introduction Date: March 05, 2009
ECCN: 5A992.c
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - ENC624J600-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
ENC624J600-I/PT
Controllers ENC624J600-I/PT
Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 64-TQFP (10x10)

Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 64-TQFP (10x10)

Buy Now Datasheet
Interface - Controllers - ENC624J600-I/PT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
ENC624J600-I/PT
Interface - Controllers ENC624J600-I/PT
IC ETHERNET CTRLR W/SPI 64-TQFP

IC ETHERNET CTRLR W/SPI 64-TQFP

Supplier's Site Datasheet
Controllers ENC624J600-I/PT
IC ETHERNET CTRLR W/SPI 64-TQFP

IC ETHERNET CTRLR W/SPI 64-TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - ENC624J600-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
ENC624J600-I/PT
Integrated Circuits (ICs) - Interface - Controllers ENC624J600-I/PT
IC ETHERNET CTRLR W/SPI 64-TQFP

IC ETHERNET CTRLR W/SPI 64-TQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 9115833 6665745P ENC624J600-I/PT-ND 1036372-ENC624J600-I/PT ENC624J600-I/PT ENC624J600-I/PT ENC624J600-I/PT ENC624J600-I/PT
Product Name Ethernet Interface Ics Ethernet Interface Ics Controllers Interface - Interface - Controllers - ENC624J600-I/PT Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology SPI; Ethernet; Ieee 802.3 Ethernet; IEEE 802.3 SPI; Ethernet SPI; SPI, Parallel SPI; SPI, Parallel SPI; Ethernet; SPI, Parallel Ethernet; Ethernet
Device Type Controller Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 3.3 v 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
RF Front End (LNA + PA) - 2312-QPF5010TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32266-C-FMR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
View Details
2 suppliers