Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016260-FIN1031MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
LVDS Interface IC SO-16 3.3V QUAD T/R Product overview: FIN1031MX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1031MX can be used for catalog matching and distributor lookup.
LVDS DIFFERENTIAL DRIVER, -40 TO 85DEG C; Device Type:LVDS Differential Driver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:25mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; ESD HBM:8kVRoHS Compliant: Yes
LVDS Interface IC SO-16 3.3V QUAD T/R
IC DRIVER 4/0 16SOIC
IC DRIVER 4/0 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 016260-FIN1031MX | 710-FIN1031MX | 82C2755 | FIN1031MX | FIN1031MX | FIN1031MX |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - FIN1031MX | Quad 3.3V Interface Transceiver IC | Lvds Differential Driver, -40 To 85Deg C; Device Type Onsemi | LVDS Interface IC | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Driver | Receiver; Sensor Interface | ||
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V | Other; 3V ~ 3.6V | Other | ||
| Data Rate | 400000 kbps | 400000 kbps | 400000 to ? kbps | 400000 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |