FTDI Chip Industrial 3.3V VQFN Interface Transceiver IC FT4222HQ-D-T

Description
I2C/SPI Bridge IC | 3.3V | Industrial | 32-Pin VQFN Product overview: FT4222HQ-D-T from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.3V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT4222HQ-D-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
I2C/SPI Bridge IC | 3.3V | Industrial | 32-Pin VQFN Product overview: FT4222HQ-D-T from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.3V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT4222HQ-D-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 3.3V VQFN Interface Transceiver IC
754-FT4222HQ-D-T
Industrial 3.3V VQFN Interface Transceiver IC 754-FT4222HQ-D-T
I2C/SPI Bridge IC | 3.3V | Industrial | 32-Pin VQFN Product overview: FT4222HQ-D-T from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.3V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT4222HQ-D-T can be used for catalog matching and distributor lookup.

I2C/SPI Bridge IC | 3.3V | Industrial | 32-Pin VQFN Product overview: FT4222HQ-D-T from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.3V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT4222HQ-D-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Controllers - FT4222HQ-D-T - 847990-FT4222HQ-D-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - FT4222HQ-D-T
847990-FT4222HQ-D-T
Interface - Interface - Controllers - FT4222HQ-D-T 847990-FT4222HQ-D-T
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 847990-FT4222HQ-D-T Features: Interface Package: Tray Family Name: FT4222 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 768-1363, 468-1363-ND, 468-1363

Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 847990-FT4222HQ-D-T
Features: Interface
Package: Tray
Family Name: FT4222
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 768-1363, 468-1363-ND, 468-1363

Buy Now Datasheet
Controllers - 768-1363-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1363-ND
Controllers 768-1363-ND
USB Bridge, USB to I²C/SPI USB 2.0 I²C, SPI Interface 32-VQFN (5x5)

USB Bridge, USB to I²C/SPI USB 2.0 I²C, SPI Interface 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FT4222HQ-D-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FT4222HQ-D-T
Integrated Circuits (ICs) - Interface - Controllers FT4222HQ-D-T
IC BRIDGE USB TO I2C/SPI 32VQFN

IC BRIDGE USB TO I2C/SPI 32VQFN

Supplier's Site
Controllers - FT4222HQ-D-T - ODG (Origin Data Global)
Shenzhen, China
Controllers
FT4222HQ-D-T
Controllers FT4222HQ-D-T
IC BRIDGE USB TO I2C/SPI 32VQFN

IC BRIDGE USB TO I2C/SPI 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
FT4222HQ-D-T
USB Interface IC FT4222HQ-D-T
USB Interface IC USB 2.0 to Quad SPI I2C Bridge 53.8Mbps

USB Interface IC USB 2.0 to Quad SPI I2C Bridge 53.8Mbps

Buy Now Datasheet
Interface Bridge, Usb-To-Spi/i2C, Vqfn32; Bridge Type Ftdi - 57AC2059 - Newark, An Avnet Company
Chicago, IL, United States
Interface Bridge, Usb-To-Spi/i2C, Vqfn32; Bridge Type Ftdi
57AC2059
Interface Bridge, Usb-To-Spi/i2C, Vqfn32; Bridge Type Ftdi 57AC2059
INTERFACE BRIDGE, USB-TO-SPI/I2C, VQFN32; Bridge Type:USB to SPI, I2C; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

INTERFACE BRIDGE, USB-TO-SPI/I2C, VQFN32; Bridge Type:USB to SPI, I2C; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Interface - Controllers
FT4222HQ-D-T
Interface - Controllers FT4222HQ-D-T
IC BRIDGE USB TO I2C/SPI 32VQFN

IC BRIDGE USB TO I2C/SPI 32VQFN

Supplier's Site Datasheet
Controllers - FT4222HQ-D-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FT4222HQ-D-T
Controllers FT4222HQ-D-T
USB Bridge, USB to I²C/SPI USB 2.0 I²C, SPI Interface 32-VQFN (5x5)

USB Bridge, USB to I²C/SPI USB 2.0 I²C, SPI Interface 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 754-FT4222HQ-D-T 847990-FT4222HQ-D-T 768-1363-ND FT4222HQ-D-T FT4222HQ-D-T FT4222HQ-D-T 57AC2059 FT4222HQ-D-T FT4222HQ-D-T
Product Name Industrial 3.3V VQFN Interface Transceiver IC Interface - Interface - Controllers - FT4222HQ-D-T Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers USB Interface IC Interface Bridge, Usb-To-Spi/i2C, Vqfn32; Bridge Type Ftdi Interface - Controllers Controllers
Device Type Transceiver Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology USB; SPI; I2C USB; USB SPI; I2C; I²C, SPI USB; I2C SPI; I2C; I²C, SPI SPI; I2C; I²C, SPI
Supply Voltage 1.8V; 2.5V; 3.3V; 5V 3.3V; 5V; Other Other; 1.8V, 2.5V, 3.3V, 5V Other; 4.5V 3.3V; 5V; Other; 1.8V, 2.5V, 3.3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4559SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface Transceiver IC - 702-SI3210M-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 32P4802-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers