onsemi Interface - Interface - Analog Switches - Special Purpose - FSUSB11L10X FSUSB11L10X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016551-FSUSB11L10X Packaging: Reel - TR Features: Break-Before-Make, USB 1.1 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 350MHz Number of Channels: 2 Family Name: FSUSB11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.15 Ohm Case / Package: 10-MicroPak Single Supply Voltage (V+): 1.65 V to 5.5 V Alternative Parts (Cross-Reference): ADG884BCZB-500RL7; ISL54215IRUZ-T; MAX4695ETC+; MAX4852ETE; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016551-FSUSB11L10X Packaging: Reel - TR Features: Break-Before-Make, USB 1.1 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 350MHz Number of Channels: 2 Family Name: FSUSB11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.15 Ohm Case / Package: 10-MicroPak Single Supply Voltage (V+): 1.65 V to 5.5 V Alternative Parts (Cross-Reference): ADG884BCZB-500RL7; ISL54215IRUZ-T; MAX4695ETC+; MAX4852ETE; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB11L10X - 016551-FSUSB11L10X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB11L10X
016551-FSUSB11L10X
Interface - Interface - Analog Switches - Special Purpose - FSUSB11L10X 016551-FSUSB11L10X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016551-FSUSB11L10X Packaging: Reel - TR Features: Break-Before-Make, USB 1.1 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 350MHz Number of Channels: 2 Family Name: FSUSB11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.15 Ohm Case / Package: 10-MicroPak Single Supply Voltage (V+): 1.65 V to 5.5 V Alternative Parts (Cross-Reference): ADG884BCZB-500RL7; ISL54215IRUZ-T; MAX4695ETC+; MAX4852ETE; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016551-FSUSB11L10X
Packaging: Reel - TR
Features: Break-Before-Make, USB 1.1
Applications: USB
Switch Circuit: SPDT
-3db Bandwidth: 350MHz
Number of Channels: 2
Family Name: FSUSB11
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.15 Ohm
Case / Package: 10-MicroPak
Single Supply Voltage (V+): 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): ADG884BCZB-500RL7; ISL54215IRUZ-T; MAX4695ETC+; MAX4852ETE;
Introduction Date: October 04, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Analog Switches - Special Purpose - FSUSB11L10X - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSUSB11L10X
Analog Switches - Special Purpose FSUSB11L10X
IC USB SWIT DUAL 1X1 10MICROPAK

IC USB SWIT DUAL 1X1 10MICROPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB11L10X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB11L10X
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB11L10X
LOW POWER FULL SPEED USB SWITCH

LOW POWER FULL SPEED USB SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 016551-FSUSB11L10X FSUSB11L10X FSUSB11L10X
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB11L10X Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Interface Transceiver IC - 704-74ABT245D,623 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 20 #
View Details
2 suppliers
Interface module - 289-422 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details