Manufacturer: Microchip Technology
Win Source Part Number: 21451-ENC28J60-I/SO
Packaging: Tube/Rail
Protocol: Ethernet
Standards: 10 Base-T PHY
Family Name: ENC28J60
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Purpose: Controller
Supply Voltage - Operating: 3.1 V to 3.6 V
Operating Supply Current: 160mA
Alternative Parts (Cross-Reference): GD82559 SL3HD; LU82551QM 860611; FW82546EB845635;
Introduction Date: November 29, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial, Automation & Process Control, Building Automation, Security, Sensing & Instrumentation
Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
1 Controller SPI SOIC-28-300mil Ethernet ICs ROHS
IC ETHERNET CTRLR W/SPI 28SOIC
Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
IC ETHERNET CTRLR W/SPI 28SOIC
IC ETHERNET CTRLR W/SPI 28SOIC
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 21451-ENC28J60-I/SO | 6988987 | 6988987P | ENC28J60-I/SO-ND | ENC28J60-I/SO | ENC28J60-I/SO | ENC28J60-I/SO | ENC28J60-I/SO | ENC28J60-I/SO |
| Product Name | Interface - Interface - Controllers - ENC28J60-I/SO | Ethernet Interface Ics | Ethernet Interface Ics | Controllers | Communication Interface Chip/UART/485/232 >> Ethernet ICs | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Supply Voltage | Other; 3.1 V ~ 3.6 V | 3.3V; Other; 3.3 v | Other; 3.1V ~ 3.6V | Other; 3.1V~3.6V | 3.6V; Other; 3.1V ~ 3.6V | 3.6V; Other | Other; 3.1V ~ 3.6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; 28-SOIC | SOIC; Soic | SOIC; SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC | SOIC; 28-SOIC (0.295", 7.50mm Width) | |
| Technology | SPI; Ethernet; Ieee 802.3 | Ethernet; IEEE 802.3 | SPI; Ethernet | SPI; Ethernet | SPI; SPI | SPI; SPI | Ethernet; Ethernet | SPI; Ethernet; SPI |