The DS92LV3241TVSX/NOPB is a high-speed serializer from Quarktwin Technology Ltd. designed to handle a 32-bit data bus with a maximum data payload rate of 2.72 Gbps. It operates within a frequency range of 20 to 85 MHz and supports selectable serial LVDS bus widths, allowing for dual lane (20 to 50 MHz) or quad lane (40 to 85 MHz) configurations. The device features an embedded clock architecture, eliminating the need for a separate clock line, and includes on-chip signal conditioning to ensure robust data transmission over longer cable lengths, up to 10 meters with CAT-5 cables. The serializer integrates various functionalities such as transmit pre-emphasis, data randomization, and DC-balance encoding, which contribute to low electromagnetic interference (EMI) and improved signal integrity. It also includes built-in self-test (BIST) capabilities for end-to-end system testing and supports an industrial temperature range of -40°C to +85°C. The device is packaged in a space-saving 64-pin TQFP format, making it suitable for applications in industrial imaging, medical imaging, and security systems.
IC SERIALIZER LVDS 32BIT 64TQFP
DS92LV3241 20-85 MHZ 32-BIT CHAN
IC SERIALIZER LVDS 32BIT 64TQFP
2.72Gbps Serializer 32 Input 4 Output 64-TQFP (10x10)
2.72Gbps Serializer 32 Input 4 Output 64-TQFP (10x10)
Serializers & Deserializers - Serdes 20-85 MHz 32-Bit Channel Link II Serializer 64-TQFP -40 to 85
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS92LV3241TVSX/NOPB | DS92LV3241TVSX/NOPB | DS92LV3241TVSX/NOPB | DS92LV3241TVSX/NOPB | DS92LV3241TVSX/NOPB |
| Product Name | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers & Deserializers - Serdes |
| Supply Voltage | Other; 3.135V ~ 3.465V | Other | Other; 3.135V ~ 3.465V | ||
| Data Rate | 2.72E6 kbps | 2.72E6 kbps | 2.72E6 kbps | 2.72E6 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |