USB UART Controller IC, DFN, 3Mbps, 5.5V Product overview: FT234XD-R from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, DFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, DFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT234XD-R can be used for catalog matching and distributor lookup.
Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 1040295-FT234XD-R
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Family Name: FT234XD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DFN (3x3)
Purpose: Bridge, USB to UART
Supply Voltage - Operating: 2.97 V to 5.5 V
Operating Supply Current: 8mA
Alternative Parts (Cross-Reference): FT234XD-T;
Introduction Date: February 15, 2013
ECCN: EAR99
Country of Origin: Indonesia, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
USB Bridge, USB to UART USB 2.0 UART Interface 12-DFN (3x3)
USB Bridge, USB to UART USB 2.0 UART Interface 12-DFN (3x3)
USB Bridge, USB to UART USB 2.0 UART Interface 12-DFN (3x3)
IC USB SERIAL BASIC UART 12DFN
IC USB SERIAL BASIC UART 12DFN
USB Interface IC USB to Serial UART Interface
USB TO UART BRIDGE, -40 TO 85DEG C; Bridge Type:USB to UART; Supply Voltage Min:2.97V; Supply Voltage Max:5.5V; Interface Case Style:DFN-EP; No. of Pins:12Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
IC USB SERIAL BASIC UART 12DFN
USB Bridge, USB to UART USB 2.0 UART Interface 12-DFN (3x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 754-FT234XD-R | 1040295-FT234XD-R | 768-1178-1-ND | FT234XD-R | FT234XD-R | FT234XD-R | 53X3171 | FT234XD-R | FT234XD-R |
| Product Name | 5.5V DFN Interface Transceiver IC | Interface - Interface - Controllers - FT234XD-R | Controllers | Interface - Controllers | Controllers | USB Interface IC | Usb To Uart Bridge, -40 To 85Deg C; Bridge Type Ftdi | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Device Type | Transceiver | Line / Bus Controller | Sensor Interface; CardBus Controller | UART | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Data Rate | 3000 kbps | 12000 to ? kbps | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |