Manufacturer: ON Semiconductor
Win Source Part Number: 872424-FUSB302BMPX
Operating Temperature Range: -40°C ~ 125°C
Features: USB Controller USB 3.1 USB Interface 14-MLP (2.5x2.5)
Package: 14-WFQFN Exposed Pad
Package: Reel - TR
Family Name: FUSB302
Categories: Integrated Circuits (ICs)
Case / Package: 14-MLP (2.5x2.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: FUSB302BMPXTR, FUSB302BMPXCT, FUSB302BMPXDKR
USB Interface IC 302B Type-C Control IC with PD Product overview: FUSB302BMPX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FUSB302BMPX can be used for catalog matching and distributor lookup.
USB Controller USB 3.1 USB Interface 14-MLP (2.5x2.5)
USB Controller USB 3.1 USB Interface 14-MLP (2.5x2.5)
USB Controller USB 3.1 USB Interface 14-MLP (2.5x2.5)
IC USB TYPE C CTLR PROGR 14-MLP
IC USB TYPE C CTLR PROGR 14-MLP
IC USB TYPE C CTLR PROGR 14-MLP
USB Interface IC 302B Type-C Control IC with PD
Controller USB WFQFN-14(2.5x2.5) USB ICs ROHS
USB Controller USB 3.1 USB Interface 14-MLP (2.5x2.5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 872424-FUSB302BMPX | 754-FUSB302BMPX | FUSB302BMPXDKR-ND | FUSB302BMPX | FUSB302BMPX | FUSB302BMPX | FUSB302BMPX | FUSB302BMPX | FUSB302BMPX |
| Product Name | Interface - Interface - Controllers - FUSB302BMPX | Interface Transceiver IC | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | USB Interface IC | Communication Interface Chip/UART/485/232 >> USB ICs | Controllers |
| Device Type | Sensor Interface | Transceiver | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | UART | CardBus Controller | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 14-MLP (2.5x2.5) | Reel | 14-WFQFN Exposed Pad | 14-WFQFN Exposed Pad | 14-WFQFN Exposed Pad | MLP-14 | QFNL | 14-WFQFN Exposed Pad | |
| Features | RoHS | RoHS | RoHS | RoHS |