Texas Instruments HD3SS215 HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch HD3SS215RTQR

Description
HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch 56-QFN -40 to 85
Request a Quote Datasheet
Description
HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch 56-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD3SS215 HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch - HD3SS215RTQR - Texas Instruments
Dallas, TX, United States
HD3SS215 HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch
HD3SS215RTQR
HD3SS215 HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch HD3SS215RTQR
HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch 56-QFN -40 to 85

HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch 56-QFN -40 to 85

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - HD3SS215RTQR - 844522-HD3SS215RTQR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HD3SS215RTQR
844522-HD3SS215RTQR
Interface - Interface - Analog Switches - Special Purpose - HD3SS215RTQR 844522-HD3SS215RTQR
Manufacturer: Texas Instruments Win Source Part Number: 844522-HD3SS215RTQR Operating Temperature Range: 0°C ~ 70°C (TA) Features: DisplayPort Switch IC Channel 56-QFN (8x8) Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: HD3SS215 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-42335-1-ND, 296-42335-6, 296-42335-2, HD3SS215RTQR-ND, 296-42335-1

Manufacturer: Texas Instruments
Win Source Part Number: 844522-HD3SS215RTQR
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: DisplayPort Switch IC Channel 56-QFN (8x8)
Package: 56-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: HD3SS215
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-42335-1-ND, 296-42335-6, 296-42335-2, HD3SS215RTQR-ND, 296-42335-1

Buy Now Datasheet
Analog Switches - Special Purpose - HD3SS215RTQR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HD3SS215RTQR
Analog Switches - Special Purpose HD3SS215RTQR
IC DISPLYPRT 2:1 DIFF SW 56QFN

IC DISPLYPRT 2:1 DIFF SW 56QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS215RTQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS215RTQR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS215RTQR
IC DISPLYPRT 2:1 DIFF SW 56QFN

IC DISPLYPRT 2:1 DIFF SW 56QFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number HD3SS215RTQR 844522-HD3SS215RTQR HD3SS215RTQR HD3SS215RTQR
Product Name HD3SS215 HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch Interface - Interface - Analog Switches - Special Purpose - HD3SS215RTQR Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers
SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-88738012A - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 32P4903B-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details