Manufacturer: onsemi
Win Source Part Number: 1321110-FUSB251UCX
Category: Integrated Circuits (ICs)>Interface>Cont
Packaging: Reel - TR
Standard Package: 4,000
Protocol: USB
Function: Controller
Interface: I2C
Current - Supply: 15µA
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: 15-WLCSP (1.49x2.06)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 15-UFBGA, WLCSP
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FUSB251UCXOSTR,FUSB2
Base Product Number: FUSB251
RoHS Status: ROHS3 Compliant
USB Controller I²C Interface 15-WLCSP (1.49x2.06)
USB Controller I²C Interface 15-WLCSP (1.49x2.06)
USB Controller I²C Interface 15-WLCSP (1.49x2.06)
IC TYPE-C CC AND SBU PROTECTION
USB Controller I²C Interface 15-WLCSP (1.49x2.06)
IC TYPE-C CC AND SBU PROTECTION
IC TYPE-C CC AND SBU PROTECTION
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1321110-FUSB251UCX | FUSB251UCXOSCT-ND | FUSB251UCX | FUSB251UCX | FUSB251UCX | FUSB251UCX |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 2.7V ~ 5.5V | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA; 15-UFBGA, WLCSP | 15-UFBGA, WLCSP | 15-UFBGA, WLCSP | BGA; CSP; 15-UFBGA, WLCSP | BGA | 15-UFBGA, WLCSP |