Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS3412ARUAT

Description
Win Source Part Number: 1117174-HD3SS3412ARU AT Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional Package: Tape & Reel Applications: PCI Express® Standard Package: 250 Mounting: SMD (SMT) On-State Resistance (Max): 8Ohm -3db Bandwidth: 8GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 4 Package / Case: 42-WFQFN Exposed Pad Supplier Device Package: 42-WQFN (3.5x9) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: HD3SS3412ARUAT-ND,29 6-HD3SS3412ARUATCT,2 96-HD3SS3412ARUATTR, 296-HD3SS3412ARUATDK R Base Product Number: HD3SS3412
Request a Quote Datasheet
Description
Win Source Part Number: 1117174-HD3SS3412ARU AT Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional Package: Tape & Reel Applications: PCI Express® Standard Package: 250 Mounting: SMD (SMT) On-State Resistance (Max): 8Ohm -3db Bandwidth: 8GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 4 Package / Case: 42-WFQFN Exposed Pad Supplier Device Package: 42-WQFN (3.5x9) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: HD3SS3412ARUAT-ND,29 6-HD3SS3412ARUATCT,2 96-HD3SS3412ARUATTR, 296-HD3SS3412ARUATDK R Base Product Number: HD3SS3412
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1117174-HD3SS3412ARUAT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1117174-HD3SS3412ARUAT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1117174-HD3SS3412ARUAT
Win Source Part Number: 1117174-HD3SS3412ARU AT Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional Package: Tape & Reel Applications: PCI Express® Standard Package: 250 Mounting: SMD (SMT) On-State Resistance (Max): 8Ohm -3db Bandwidth: 8GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 4 Package / Case: 42-WFQFN Exposed Pad Supplier Device Package: 42-WQFN (3.5x9) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: HD3SS3412ARUAT-ND,29 6-HD3SS3412ARUATCT,2 96-HD3SS3412ARUATTR, 296-HD3SS3412ARUATDK R Base Product Number: HD3SS3412

Win Source Part Number: 1117174-HD3SS3412ARUAT
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: Bi-Directional
Package: Tape & Reel
Applications: PCI Express®
Standard Package: 250
Mounting: SMD (SMT)
On-State Resistance (Max): 8Ohm
-3db Bandwidth: 8GHz
Voltage - Supply, Single (V+): 3V ~ 3.6V
Number of Channels: 4
Package / Case: 42-WFQFN Exposed Pad
Supplier Device Package: 42-WQFN (3.5x9)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: HD3SS3412ARUAT-ND,296-HD3SS3412ARUATCT,296-HD3SS3412ARUATTR,296-HD3SS3412ARUATDKR
Base Product Number: HD3SS3412

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
HD3SS3412ARUAT
PCI Interface IC HD3SS3412ARUAT
PCI Interface IC 4-channel high-performance differential switch 42-WQFN 0 to 70

PCI Interface IC 4-channel high-performance differential switch 42-WQFN 0 to 70

Buy Now Datasheet
Analog Switches - Special Purpose - HD3SS3412ARUAT - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HD3SS3412ARUAT
Analog Switches - Special Purpose HD3SS3412ARUAT
HD3SS3412ARUAT

HD3SS3412ARUAT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS3412ARUAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS3412ARUAT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS3412ARUAT
HD3SS3412ARUAT

HD3SS3412ARUAT

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1117174-HD3SS3412ARUAT HD3SS3412ARUAT HD3SS3412ARUAT HD3SS3412ARUAT
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PCI Interface IC Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Features RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260814-SI32178-B-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
View Details
4 suppliers
Interface module - 289-585 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Modems - ICs and Modules - 73M2901CL-IGVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details